Carling Technologies, Inc. Thermal Circuit Breaker, 1 Pole, 20A; Product Range Carling Technologies CLB-203-11B3A-B-A

Description
THERMAL CIRCUIT BREAKER, 1 POLE, 20A; Product Range:CLB Series; Current Rating:20A; No. of Poles:1 Pole; Voltage Rating VDC:32V; Voltage Rating VAC:250V; Circuit Breaker Mounting:Panel RoHS Compliant: Yes
Datasheet
Description
THERMAL CIRCUIT BREAKER, 1 POLE, 20A; Product Range:CLB Series; Current Rating:20A; No. of Poles:1 Pole; Voltage Rating VDC:32V; Voltage Rating VAC:250V; Circuit Breaker Mounting:Panel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Circuit Breaker, 1 Pole, 20A; Product Range Carling Technologies - 53K0585 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Circuit Breaker, 1 Pole, 20A; Product Range Carling Technologies
53K0585
Thermal Circuit Breaker, 1 Pole, 20A; Product Range Carling Technologies 53K0585
THERMAL CIRCUIT BREAKER, 1 POLE, 20A; Product Range:CLB Series; Current Rating:20A; No. of Poles:1 Pole; Voltage Rating VDC:32V; Voltage Rating VAC:250V; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

THERMAL CIRCUIT BREAKER, 1 POLE, 20A; Product Range:CLB Series; Current Rating:20A; No. of Poles:1 Pole; Voltage Rating VDC:32V; Voltage Rating VAC:250V; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 53K0585
Product Name Thermal Circuit Breaker, 1 Pole, 20A; Product Range Carling Technologies
Rated AC Voltage 250 volts
Unlock Full Specs
to access all available technical data