Carling Technologies, Inc. Circuit Breaker, Hydromagnetic, 1P, 277V, 7.5A; Product Range Carling Technologies AA1-B0-34-475-3D1-C

Description
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 277V, 7.5A; Product Range:A Series; Current Rating:7.5A; No. of Poles:1 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:20s; Dielectric Strength:1.5kV; Voltage AC:277V RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 277V, 7.5A; Product Range:A Series; Current Rating:7.5A; No. of Poles:1 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:20s; Dielectric Strength:1.5kV; Voltage AC:277V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hydromagnetic, 1P, 277V, 7.5A; Product Range Carling Technologies - 32C5858 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hydromagnetic, 1P, 277V, 7.5A; Product Range Carling Technologies
32C5858
Circuit Breaker, Hydromagnetic, 1P, 277V, 7.5A; Product Range Carling Technologies 32C5858
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 277V, 7.5A; Product Range:A Series; Current Rating:7.5A; No. of Poles:1 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:20s; Dielectric Strength:1.5kV; Voltage AC:277V RoHS Compliant: Yes

CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 277V, 7.5A; Product Range:A Series; Current Rating:7.5A; No. of Poles:1 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:20s; Dielectric Strength:1.5kV; Voltage AC:277V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 32C5858
Product Name Circuit Breaker, Hydromagnetic, 1P, 277V, 7.5A; Product Range Carling Technologies
Rated AC Voltage 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit breaker - 787-1668/106-000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
MCBs - 1444732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 415 volts
Rated Current 20 amps
Rated Breaking Capacity 10000 amps
View Details
15A Push-to-Reset Single Pole Circuit Breaker - 51610080 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 15 amps
Rated Breaking Capacity 15 amps
View Details
Circuit Breakers - 723-209-3-1-61F-4-9-60-ND - DigiKey
Specs
Rated Current 60 amps
Trip System Type Magnetic Hydraulic
Features Trip Indicator
View Details