Carling Technologies, Inc. Circuit Breakers CA2-B0-34-615-121-D

Description
Circuit Breaker Magnetic (Hydraulic Delay) 15A 240V AC 125V DC Lever Panel Mount
Request a Quote Datasheet
Description
Circuit Breaker Magnetic (Hydraulic Delay) 15A 240V AC 125V DC Lever Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 432-1021-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
432-1021-ND
Circuit Breakers 432-1021-ND
Circuit Breaker Magnetic (Hydraulic Delay) 15A 240V AC 125V DC Lever Panel Mount

Circuit Breaker Magnetic (Hydraulic Delay) 15A 240V AC 125V DC Lever Panel Mount

Buy Now Datasheet
Circuit Breaker, Hyd-Mag, 2P, 480V, 15A; Product Range Carling Technologies - 50F7244 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hyd-Mag, 2P, 480V, 15A; Product Range Carling Technologies
50F7244
Circuit Breaker, Hyd-Mag, 2P, 480V, 15A; Product Range Carling Technologies 50F7244
CIRCUIT BREAKER, HYD-MAG, 2P, 480V, 15A; Product Range:C Series; Current Rating:15A; No. of Poles:2 Pole; Input Voltage VAC:480V; Interrupting Capacity:5kA; Trip Time:20s; Dielectric Strength:3.75kV; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

CIRCUIT BREAKER, HYD-MAG, 2P, 480V, 15A; Product Range:C Series; Current Rating:15A; No. of Poles:2 Pole; Input Voltage VAC:480V; Interrupting Capacity:5kA; Trip Time:20s; Dielectric Strength:3.75kV; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 432-1021-ND 50F7244
Product Name Circuit Breakers Circuit Breaker, Hyd-Mag, 2P, 480V, 15A; Product Range Carling Technologies
Rated Current 15 amps 15 amps
Trip System Type Magnetic Hydraulic
Features Trip Indicator
Mounting Style Plug-in
Unlock Full Specs
to access all available technical data

Similar Products

RCBOs - 1533459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Poles 2
Mounting Style Din Rail Mounted
Text for Mounting Din rail
View Details
QMB Series Thermal Circuit Breaker, 20A - QMB-203-00ENN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 20 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - 4410.9022-ND - DigiKey
Specs
Rated Current 15 amps
Trip System Type Thermal
Features Trip Indicator
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details