Carling Technologies, Inc. Circuit Breakers CA1-B0-34-620-121-C

Description
Circuit Breaker AC DC
Request a Quote Datasheet
Description
Circuit Breaker AC DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 432-CA1-B0-34-620-121-C-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breaker AC DC

Circuit Breaker AC DC

Buy Now Datasheet
Circuit Breaker, Hydromagnetic, 1P, 480V, 20A; Product Range Carling Technologies - 89F5577 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hydromagnetic, 1P, 480V, 20A; Product Range Carling Technologies
89F5577
Circuit Breaker, Hydromagnetic, 1P, 480V, 20A; Product Range Carling Technologies 89F5577
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 480V, 20A; Product Range:C Series; Current Rating:20A; No. of Poles:1 Pole; Input Voltage VAC:480V; Interrupting Capacity:5kA; Trip Time:20s; Dielectric Strength:1.96kV; Voltage AC:277V RoHS Compliant: Yes

CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 480V, 20A; Product Range:C Series; Current Rating:20A; No. of Poles:1 Pole; Input Voltage VAC:480V; Interrupting Capacity:5kA; Trip Time:20s; Dielectric Strength:1.96kV; Voltage AC:277V RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Breaker;Hyd/Mag;Hndl;Cur-Rtg 20A;Panel;1 Pole;Vol-Rtg 480 WYE/277VAC - 70131513 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Hyd/Mag;Hndl;Cur-Rtg 20A;Panel;1 Pole;Vol-Rtg 480 WYE/277VAC
70131513
Circuit Breaker;Hyd/Mag;Hndl;Cur-Rtg 20A;Panel;1 Pole;Vol-Rtg 480 WYE/277VAC 70131513
White , 50⁄60 Hz Frequency, Single Pole Circuit Breakers All “B” and “C” series magnetic circuit breakers are recognized by UL, Inc. and are CSA certified, manufacturer's types ending with "D" are also VDE approved. All products are of a series trip construction, with 6-32 threaded mounting inserts, dual “I-O/ON-OFF” markings on a black toggle actuator, and come with 0.250" tab (Q.C.) terminals on the “B” series, and 10-32 threaded stud terminals on the “C” series. All units are supplied with an all purpose medium, AC-DC delay curve #34, rated at 227 VAC/80 VDC — UL, CSA — VDE 250 VAC/80 VDC (only B/C series VDC approved) with trip times as shown below. Percentage of Rated Current with Trip Time in Seconds: 135% — 1.8-100; 200% — 0.60-20; 400% — 0.15-3; 600% — 0.03-1.3; 800% — 0.004-0.6; 1000% — 0.004-0.1. Designed for those applications requiring higher amperage and voltage handling capability in a compact design. The rocker-rocker can be specified to indicate either the ON or TRIPPED⁄OFF mode. Rockerguard and Push-To-Reset bezel help prevent inadvertent a

White , 50⁄60 Hz Frequency, Single Pole Circuit Breakers
All “B” and “C” series magnetic circuit breakers are recognized by UL, Inc. and are CSA certified, manufacturer's types ending with "D" are also VDE approved. All products are of a series trip construction, with 6-32 threaded mounting inserts, dual “I-O/ON-OFF” markings on a black toggle actuator, and come with 0.250" tab (Q.C.) terminals on the “B” series, and 10-32 threaded stud terminals on the “C” series. All units are supplied with an all purpose medium, AC-DC delay curve #34, rated at 227 VAC/80 VDC — UL, CSA — VDE 250 VAC/80 VDC (only B/C series VDC approved) with trip times as shown below. Percentage of Rated Current with Trip Time in Seconds: 135% — 1.8-100; 200% — 0.60-20; 400% — 0.15-3; 600% — 0.03-1.3; 800% — 0.004-0.6; 1000% — 0.004-0.1.
Designed for those applications requiring higher amperage and voltage handling capability in a compact design. The rocker-rocker can be specified to indicate either the ON or TRIPPED⁄OFF mode. Rockerguard and Push-To-Reset bezel help prevent inadvertent a

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 432-CA1-B0-34-620-121-C-ND 89F5577 70131513
Product Name Circuit Breakers Circuit Breaker, Hydromagnetic, 1P, 480V, 20A; Product Range Carling Technologies Circuit Breaker;Hyd/Mag;Hndl;Cur-Rtg 20A;Panel;1 Pole;Vol-Rtg 480 WYE/277VAC
Rated Current 20 amps 20 amps 20 amps
Trip System Type Magnetic Hydraulic Magnetic Hydraulic Magnetic Hydraulic
Features Trip Indicator
Mounting Style Plug-in
Manual Actuator Type Other; (Lever) Toggle
Unlock Full Specs
to access all available technical data