Carling Technologies, Inc. Circuit Breaker;Therm;Push;Cur-Rtg 15A;Panel;1 Pole;Vol-Rtg 125-250/32VAC/VDC CLB-153-11A3N-BA

Description
Pushbutton Thermal Circuit Protectors The CLB and CMB Series thermal circuit breakers offer a reliable, cost-effective solution to your circuit protection needs. Ideal for general household appliances, commercial appliances, transportation, marine, telecommunications and power strips. AC/DC rating to 40 Amps. SPST. 125/250 VAC. 32 VDC. Black plastic bushings. 250 tab terminals. UL, CUL and TüV Certified.
Description
Pushbutton Thermal Circuit Protectors The CLB and CMB Series thermal circuit breakers offer a reliable, cost-effective solution to your circuit protection needs. Ideal for general household appliances, commercial appliances, transportation, marine, telecommunications and power strips. AC/DC rating to 40 Amps. SPST. 125/250 VAC. 32 VDC. Black plastic bushings. 250 tab terminals. UL, CUL and TüV Certified.

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker;Therm;Push;Cur-Rtg 15A;Panel;1 Pole;Vol-Rtg 125-250/32VAC/VDC - 70131633 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Therm;Push;Cur-Rtg 15A;Panel;1 Pole;Vol-Rtg 125-250/32VAC/VDC
70131633
Circuit Breaker;Therm;Push;Cur-Rtg 15A;Panel;1 Pole;Vol-Rtg 125-250/32VAC/VDC 70131633
Pushbutton Thermal Circuit Protectors The CLB and CMB Series thermal circuit breakers offer a reliable, cost-effective solution to your circuit protection needs. Ideal for general household appliances, commercial appliances, transportation, marine, telecommunications and power strips. AC/DC rating to 40 Amps. SPST. 125/250 VAC. 32 VDC. Black plastic bushings. 250 tab terminals. UL, CUL and TüV Certified.

Pushbutton Thermal Circuit Protectors
The CLB and CMB Series thermal circuit breakers offer a reliable, cost-effective solution to your circuit protection needs. Ideal for general household appliances, commercial appliances, transportation, marine, telecommunications and power strips. AC/DC rating to 40 Amps. SPST. 125/250 VAC. 32 VDC. Black plastic bushings. 250 tab terminals. UL, CUL and TÜV Certified.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Circuit Breakers
Product Number 70131633
Product Name Circuit Breaker;Therm;Push;Cur-Rtg 15A;Panel;1 Pole;Vol-Rtg 125-250/32VAC/VDC
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 32 volts
Rated Current 15 amps
Trip System Type Thermal
Number of Poles 1
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breaker - 82910161 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 10 amps
Approvals / Ratings CE
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Electronic circuit breaker - 787-3664 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers