Carling Technologies, Inc. Circuit Breaker, Hydromagnetic, 2P, 480V, 50A; Product Range Carling Technologies CB2-B0-16-650-121-D

Description
CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 480V, 50A; Product Range:C Series; Current Rating:50A; No. of Poles:2 Pole; Input Voltage VAC:480V; Interrupting Capacity:5kA; Trip Time:60s; Dielectric Strength:3.75kV; Voltage AC:277V RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 480V, 50A; Product Range:C Series; Current Rating:50A; No. of Poles:2 Pole; Input Voltage VAC:480V; Interrupting Capacity:5kA; Trip Time:60s; Dielectric Strength:3.75kV; Voltage AC:277V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hydromagnetic, 2P, 480V, 50A; Product Range Carling Technologies - 66H8726 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hydromagnetic, 2P, 480V, 50A; Product Range Carling Technologies
66H8726
Circuit Breaker, Hydromagnetic, 2P, 480V, 50A; Product Range Carling Technologies 66H8726
CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 480V, 50A; Product Range:C Series; Current Rating:50A; No. of Poles:2 Pole; Input Voltage VAC:480V; Interrupting Capacity:5kA; Trip Time:60s; Dielectric Strength:3.75kV; Voltage AC:277V RoHS Compliant: Yes

CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 480V, 50A; Product Range:C Series; Current Rating:50A; No. of Poles:2 Pole; Input Voltage VAC:480V; Interrupting Capacity:5kA; Trip Time:60s; Dielectric Strength:3.75kV; Voltage AC:277V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 66H8726
Product Name Circuit Breaker, Hydromagnetic, 2P, 480V, 50A; Product Range Carling Technologies
Rated AC Voltage 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

10A Circuit Breaker - 82910090 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit Breakers - A-0701T -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 50 volts
Rated Current 2 to 50 amps
View Details