Carling Technologies, Inc. Mag Hydraulic Ckt Breaker, 2P, 15A, 5Ka; Product Range Carling Technologies CA2-B0-24-615-321-CG

Description
MAG HYDRAULIC CKT BREAKER, 2P, 15A, 5KA; Product Range:C Series; Current Rating:15A; No. of Poles:2 Pole; Input Voltage VAC:480V; Interrupting Capacity:5kA; Trip Time:160s; Dielectric Strength:1.96kV RoHS Compliant: Yes
Datasheet
Description
MAG HYDRAULIC CKT BREAKER, 2P, 15A, 5KA; Product Range:C Series; Current Rating:15A; No. of Poles:2 Pole; Input Voltage VAC:480V; Interrupting Capacity:5kA; Trip Time:160s; Dielectric Strength:1.96kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mag Hydraulic Ckt Breaker, 2P, 15A, 5Ka; Product Range Carling Technologies - 69T3638 - Newark, An Avnet Company
Chicago, IL, United States
Mag Hydraulic Ckt Breaker, 2P, 15A, 5Ka; Product Range Carling Technologies
69T3638
Mag Hydraulic Ckt Breaker, 2P, 15A, 5Ka; Product Range Carling Technologies 69T3638
MAG HYDRAULIC CKT BREAKER, 2P, 15A, 5KA; Product Range:C Series; Current Rating:15A; No. of Poles:2 Pole; Input Voltage VAC:480V; Interrupting Capacity:5kA; Trip Time:160s; Dielectric Strength:1.96kV RoHS Compliant: Yes

MAG HYDRAULIC CKT BREAKER, 2P, 15A, 5KA; Product Range:C Series; Current Rating:15A; No. of Poles:2 Pole; Input Voltage VAC:480V; Interrupting Capacity:5kA; Trip Time:160s; Dielectric Strength:1.96kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 69T3638
Product Name Mag Hydraulic Ckt Breaker, 2P, 15A, 5Ka; Product Range Carling Technologies
Rated Current 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breaker - 82910050 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 8 amps
Approvals / Ratings CE
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details