Carling Technologies, Inc. Magnetic Hydraulic Circuit Breaker; Product Range Carling Technologies CA2B034640121D

Description
MAGNETIC HYDRAULIC CIRCUIT BREAKER; Product Range:C Series; Current Rating:40A; No. of Poles:2 Pole; Input Voltage VAC:480V; Interrupting Capacity:5kA; Trip Time:20s; Dielectric Strength:3.75kV; Circuit Breaker Mounting:Panel RoHS Compliant: Yes
Datasheet
Description
MAGNETIC HYDRAULIC CIRCUIT BREAKER; Product Range:C Series; Current Rating:40A; No. of Poles:2 Pole; Input Voltage VAC:480V; Interrupting Capacity:5kA; Trip Time:20s; Dielectric Strength:3.75kV; Circuit Breaker Mounting:Panel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Hydraulic Circuit Breaker; Product Range Carling Technologies - 50F7247 - Newark, An Avnet Company
Chicago, IL, United States
Magnetic Hydraulic Circuit Breaker; Product Range Carling Technologies
50F7247
Magnetic Hydraulic Circuit Breaker; Product Range Carling Technologies 50F7247
MAGNETIC HYDRAULIC CIRCUIT BREAKER; Product Range:C Series; Current Rating:40A; No. of Poles:2 Pole; Input Voltage VAC:480V; Interrupting Capacity:5kA; Trip Time:20s; Dielectric Strength:3.75kV; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

MAGNETIC HYDRAULIC CIRCUIT BREAKER; Product Range:C Series; Current Rating:40A; No. of Poles:2 Pole; Input Voltage VAC:480V; Interrupting Capacity:5kA; Trip Time:20s; Dielectric Strength:3.75kV; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 50F7247
Product Name Magnetic Hydraulic Circuit Breaker; Product Range Carling Technologies
Rated Current 40 amps
Unlock Full Specs
to access all available technical data