Carling Technologies, Inc. Circuit Breaker, 1 Pole, 10A, 277Vac; Product Range Carling Technologies AD1-B0-34-610-4B1-C

Description
CIRCUIT BREAKER, 1 POLE, 10A, 277VAC; Product Range:A Series; Current Rating:10A; No. of Poles:1 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:100s; Dielectric Strength:3.75kV RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, 1 POLE, 10A, 277VAC; Product Range:A Series; Current Rating:10A; No. of Poles:1 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:100s; Dielectric Strength:3.75kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, 1 Pole, 10A, 277Vac; Product Range Carling Technologies - 52R2937 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 1 Pole, 10A, 277Vac; Product Range Carling Technologies
52R2937
Circuit Breaker, 1 Pole, 10A, 277Vac; Product Range Carling Technologies 52R2937
CIRCUIT BREAKER, 1 POLE, 10A, 277VAC; Product Range:A Series; Current Rating:10A; No. of Poles:1 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:100s; Dielectric Strength:3.75kV RoHS Compliant: Yes

CIRCUIT BREAKER, 1 POLE, 10A, 277VAC; Product Range:A Series; Current Rating:10A; No. of Poles:1 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:100s; Dielectric Strength:3.75kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 52R2937
Product Name Circuit Breaker, 1 Pole, 10A, 277Vac; Product Range Carling Technologies
Rated Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-4430.0040-ND - DigiKey
Specs
Rated Current 2 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
RCCBs - 1444851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated Current 63 amps
Number of Poles 4
View Details