Carling Technologies, Inc. Circuit Breaker, Hydromagnetic, 1P, 277V, 10A; Product Range Carling Technologies A11-B0-34-610-131-E

Description
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 277V, 10A; Product Range:A Series; Current Rating:10A; No. of Poles:1 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:20s; Dielectric Strength:3.75kV; Voltage Rating VAC:277V RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 277V, 10A; Product Range:A Series; Current Rating:10A; No. of Poles:1 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:20s; Dielectric Strength:3.75kV; Voltage Rating VAC:277V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hydromagnetic, 1P, 277V, 10A; Product Range Carling Technologies - 07P6463 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hydromagnetic, 1P, 277V, 10A; Product Range Carling Technologies
07P6463
Circuit Breaker, Hydromagnetic, 1P, 277V, 10A; Product Range Carling Technologies 07P6463
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 277V, 10A; Product Range:A Series; Current Rating:10A; No. of Poles:1 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:20s; Dielectric Strength:3.75kV; Voltage Rating VAC:277V RoHS Compliant: Yes

CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 277V, 10A; Product Range:A Series; Current Rating:10A; No. of Poles:1 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:20s; Dielectric Strength:3.75kV; Voltage Rating VAC:277V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 07P6463
Product Name Circuit Breaker, Hydromagnetic, 1P, 277V, 10A; Product Range Carling Technologies
Rated AC Voltage 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit breaker - 787-1664/000-200 - WAGO
Specs
Rated DC Voltage 32 to 58 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
MCBs - 1444734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 415 volts
Rated Current 32 amps
Rated Breaking Capacity 10000 amps
View Details
10A Push-to-Reset Single Pole Circuit Breaker - 51610070 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details