Carling Technologies, Inc. Circuit Breakers CA2-B0-34-615-121-C

Description
Circuit Breaker AC DC
Request a Quote Datasheet
Description
Circuit Breaker AC DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 432-CA2-B0-34-615-121-C-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breaker AC DC

Circuit Breaker AC DC

Buy Now Datasheet
Circuit Breaker, 2 Pole, 15A, 277Vac; Product Range Carling Technologies - 67C1649 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 2 Pole, 15A, 277Vac; Product Range Carling Technologies
67C1649
Circuit Breaker, 2 Pole, 15A, 277Vac; Product Range Carling Technologies 67C1649
CIRCUIT BREAKER, 2 POLE, 15A, 277VAC; Product Range:C Series; Current Rating:15A; No. of Poles:2 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:100s; Dielectric Strength:1.96kV RoHS Compliant: Yes

CIRCUIT BREAKER, 2 POLE, 15A, 277VAC; Product Range:C Series; Current Rating:15A; No. of Poles:2 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:100s; Dielectric Strength:1.96kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 432-CA2-B0-34-615-121-C-ND 67C1649
Product Name Circuit Breakers Circuit Breaker, 2 Pole, 15A, 277Vac; Product Range Carling Technologies
Rated Current 15 amps 15 amps
Trip System Type Magnetic Hydraulic
Features Trip Indicator
Mounting Style Plug-in
Unlock Full Specs
to access all available technical data