Carling Technologies, Inc. Circuit Breakers CA2-B0-34-640-121-C

Description
Circuit Breaker AC DC
Request a Quote Datasheet
Description
Circuit Breaker AC DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 432-CA2-B0-34-640-121-C-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breaker AC DC

Circuit Breaker AC DC

Buy Now Datasheet
Circuit Breaker;Hyd/Mag;Hndl;Cur-Rtg 40A;Panel;2 Pole;Vol-Rtg 480 WYE/277VAC - 70131521 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Hyd/Mag;Hndl;Cur-Rtg 40A;Panel;2 Pole;Vol-Rtg 480 WYE/277VAC
70131521
Circuit Breaker;Hyd/Mag;Hndl;Cur-Rtg 40A;Panel;2 Pole;Vol-Rtg 480 WYE/277VAC 70131521
Multi 9 C60N Supplementary Protector All “B” and “C” series magnetic circuit breakers are recognized by UL, Inc. and are CSA certified, manufacturer's types ending with "D" are also VDE approved. All products are of a series trip construction, with 6-32 threaded mounting inserts, dual “I-O/ON-OFF” markings on a black toggle actuator, and come with 0.250" tab (Q.C.) terminals on the “B” series, and 10-32 threaded stud terminals on the “C” series. All units are supplied with an all purpose medium, AC-DC delay curve #34, rated at 227 VAC/80 VDC — UL, CSA — VDE 250 VAC/80 VDC (only B/C series VDC approved) with trip times as shown below. Percentage of Rated Current with Trip Time in Seconds: 135% — 1.8-100; 200% — 0.60-20; 400% — 0.15-3; 600% — 0.03-1.3; 800% — 0.004-0.6; 1000% — 0.004-0.1. Designed for those applications requiring higher amperage and voltage handling capability in a compact design. The C-series UL 489 breakers employ a unique arc chute design which results in obtaining higher interrupting capacities, up to 50000 A. Thermoset glass filled polyester half shell construction for increased mechanical and electrical strength; Wiping Contacts Mechanical linkage with two-step actuation - cleans contacts, provides high, positive contact pressure & longer contact life.

Multi 9 C60N Supplementary Protector
All “B” and “C” series magnetic circuit breakers are recognized by UL, Inc. and are CSA certified, manufacturer's types ending with "D" are also VDE approved. All products are of a series trip construction, with 6-32 threaded mounting inserts, dual “I-O/ON-OFF” markings on a black toggle actuator, and come with 0.250" tab (Q.C.) terminals on the “B” series, and 10-32 threaded stud terminals on the “C” series. All units are supplied with an all purpose medium, AC-DC delay curve #34, rated at 227 VAC/80 VDC — UL, CSA — VDE 250 VAC/80 VDC (only B/C series VDC approved) with trip times as shown below. Percentage of Rated Current with Trip Time in Seconds: 135% — 1.8-100; 200% — 0.60-20; 400% — 0.15-3; 600% — 0.03-1.3; 800% — 0.004-0.6; 1000% — 0.004-0.1.
Designed for those applications requiring higher amperage and voltage handling capability in a compact design. The C-series UL 489 breakers employ a unique arc chute design which results in obtaining higher interrupting capacities, up to 50000 A. Thermoset glass filled polyester half shell construction for increased mechanical and electrical strength; Wiping Contacts Mechanical linkage with two-step actuation - cleans contacts, provides high, positive contact pressure & longer contact life.

Supplier's Site
Circuit Breaker, 2 Pole, 40A, 277Vac; Product Range Carling Technologies - 04H0649 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 2 Pole, 40A, 277Vac; Product Range Carling Technologies
04H0649
Circuit Breaker, 2 Pole, 40A, 277Vac; Product Range Carling Technologies 04H0649
CIRCUIT BREAKER, 2 POLE, 40A, 277VAC; Product Range:C Series; Current Rating:40A; No. of Poles:2 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:100s; Dielectric Strength:1.96kV RoHS Compliant: Yes

CIRCUIT BREAKER, 2 POLE, 40A, 277VAC; Product Range:C Series; Current Rating:40A; No. of Poles:2 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:100s; Dielectric Strength:1.96kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 432-CA2-B0-34-640-121-C-ND 70131521 04H0649
Product Name Circuit Breakers Circuit Breaker;Hyd/Mag;Hndl;Cur-Rtg 40A;Panel;2 Pole;Vol-Rtg 480 WYE/277VAC Circuit Breaker, 2 Pole, 40A, 277Vac; Product Range Carling Technologies
Rated Current 40 amps 40 amps 40 amps
Trip System Type Magnetic Hydraulic Magnetic Hydraulic
Features Trip Indicator
Mounting Style Plug-in
Manual Actuator Type Other; (Lever) Other; (Handle)
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-4404.0081-ND - DigiKey
Specs
Rated Current 6 amps
Trip System Type Thermal
Features Trip Indicator
View Details
2 suppliers
Electronic circuit breaker - 787-1668 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers
NEMA Extra Space Pump Panel Ckt-bkr - 1233X-ENBD-3-49 - Allen-Bradley / Rockwell Automation
Specs
Rated Current 135 amps
View Details