Carling Technologies, Inc. Magnetic Hydraulic Circuit Breaker; Product Range Carling Technologies BB2-B0-46-440-111-D

Description
MAGNETIC HYDRAULIC CIRCUIT BREAKER; Product Range:B Series; Current Rating:4A; No. of Poles:2 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:150s; Dielectric Strength:3.75kV; Circuit Breaker Mounting:Panel RoHS Compliant: Yes
Datasheet
Description
MAGNETIC HYDRAULIC CIRCUIT BREAKER; Product Range:B Series; Current Rating:4A; No. of Poles:2 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:150s; Dielectric Strength:3.75kV; Circuit Breaker Mounting:Panel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Hydraulic Circuit Breaker; Product Range Carling Technologies - 67K0028 - Newark, An Avnet Company
Chicago, IL, United States
Magnetic Hydraulic Circuit Breaker; Product Range Carling Technologies
67K0028
Magnetic Hydraulic Circuit Breaker; Product Range Carling Technologies 67K0028
MAGNETIC HYDRAULIC CIRCUIT BREAKER; Product Range:B Series; Current Rating:4A; No. of Poles:2 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:150s; Dielectric Strength:3.75kV; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

MAGNETIC HYDRAULIC CIRCUIT BREAKER; Product Range:B Series; Current Rating:4A; No. of Poles:2 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:150s; Dielectric Strength:3.75kV; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 67K0028
Product Name Magnetic Hydraulic Circuit Breaker; Product Range Carling Technologies
Rated Current 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

MCBs - 1444736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 240 volts
Rated Current 1 amps
Rated Breaking Capacity 10000 amps
View Details
QLB Series Thermal Circuit Breaker, 7A - QLB-073-11B3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 7 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - TA45-A344F100C0-ND - DigiKey
Specs
Rated Current 10 amps
Trip System Type Thermal
Features Trip Indicator
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details