WHITE-RODGERS
120-902 120-108751 -- WHITE-RODGERS DC POWER RELAY CONTACTOR, SPNO, 15VDC, 100A, 120-108751
White-Rodgers
White-Rodgers DC Power Relay Contactor, SPNO, 15VDC, 100A, 120-108751
120-902 120-108751
Description
White-Rodgers DC Power Relay Contactor 120-108751
Manufacturer: White-Rodgers Emerson
Category: Relays
Application: Emergency vehicle accessories, golf cart controls, bus accessories, floor sweepers/scrubbers, handicap lifts, utility winches, marine, forklifts, lawn & garden equipment, diesel engines
Continuous duty cycle power relay contactors
High current carrying capacity switching
4 terminals
100A continuous
400A inrush
15VDC
Mounting: coil terminals up or horizontal
White Rogers #: 120-902
Contact our sales department at 800-328-2724 for more detail
Silver alloy contact material
Request a Quote
Email Supplier
Datasheet
Description
White-Rodgers DC Power Relay Contactor 120-108751
Manufacturer: White-Rodgers Emerson
Category: Relays
Application: Emergency vehicle accessories, golf cart controls, bus accessories, floor sweepers/scrubbers, handicap lifts, utility winches, marine, forklifts, lawn & garden equipment, diesel engines
Continuous duty cycle power relay contactors
High current carrying capacity switching
4 terminals
100A continuous
400A inrush
15VDC
Mounting: coil terminals up or horizontal
White Rogers #: 120-902
Contact our sales department at 800-328-2724 for more detail
Silver alloy contact material
Request a Quote
Email Supplier
Datasheet
Suppliers
White-Rodgers DC Power Relay Contactor, SPNO, 15VDC, 100A, 120-108751
75566
White-Rodgers DC Power Relay Contactor 120-108751
Manufacturer: White-Rodgers Emerson
Category: Relays
Application: Emergency vehicle accessories, golf cart controls, bus accessories, floor sweepers/scrubbers, handicap lifts, utility winches, marine, forklifts, lawn & garden equipment, diesel engines
Continuous duty cycle power relay contactors
High current carrying capacity switching
4 terminals
100A continuous
400A inrush
15VDC
Mounting: coil terminals up or horizontal
White Rogers #: 120-902
Contact our sales department at 800-328-2724 for more detail
Silver alloy contact material
- White-Rodgers DC Power Relay Contactor 120-108751
- Manufacturer: White-Rodgers Emerson
- Category: Relays
- Application: Emergency vehicle accessories, golf cart controls, bus accessories, floor sweepers/scrubbers, handicap lifts, utility winches, marine, forklifts, lawn & garden equipment, diesel engines
- Continuous duty cycle power relay contactors
- High current carrying capacity switching
- 4 terminals
- 100A continuous
- 400A inrush
- 15VDC
- Mounting: coil terminals up or horizontal
- White Rogers #: 120-902
- Contact our sales department at 800-328-2724 for more detail
- Silver alloy contact material
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Contactors |
|
Product Number
|
75566 |
|
Product Name
|
White-Rodgers DC Power Relay Contactor, SPNO, 15VDC, 100A, 120-108751 |
|
Type
|
Electrical Contactor
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Type
Electrical Contactor
International Approvals
CE-2, IMQ-grande, EAC-1, LLOYD, ukca, CLUS, RINA
Poles
2
View Details
Type
Electrical Contactor
International Approvals
CE certified, UL recognized, RoHS & REACH compliant
Current
3000 amps
View Details
Type
Electrical Contactor
Mounting
Chassis Mount
Operating Temperature
-40 to 185 F (-40 to 85 C)
View Details
Type
Electrical Contactor
Mounting
Chassis Mount
Operating Temperature
-67 to 185 F (-55 to 85 C)
View Details