InPower, LLC Inpower HDVCM Power Contactor 70A, 12VDC HDVCM

Description
InPower’s HDVCM is a power contactor designed to offer precise control for a+12V 70A feed, allowing seamless switching of loads. This versatile controller is equipped with a microprocessor, enabling it to perform various programmable functions based on customer-specified parameters. Inpower HDVCM Power Contactor Category: Contactors Manufacturer: InPower Switch Type: Solid State Operating Temperature: -40°F (-40°C) to 185°F (85°C) Nominal Voltage: 12-24VDC Programmability enables multiple capabilities and configurations such as: 12VDC true activation On-delay of 10 seconds Off-delay of 10 seconds One shot Voltage monitoring Current monitoring Low voltage disconnects Solid state contactor control Low Power Consumption: If the control voltages (IN1,IN2) are not active, current draw is zero Command Interface: User-friendly control interface via a 6-pin Deutsch connector ensuring easy and secure connectivity
Request a Quote Datasheet
Description
InPower’s HDVCM is a power contactor designed to offer precise control for a+12V 70A feed, allowing seamless switching of loads. This versatile controller is equipped with a microprocessor, enabling it to perform various programmable functions based on customer-specified parameters. Inpower HDVCM Power Contactor Category: Contactors Manufacturer: InPower Switch Type: Solid State Operating Temperature: -40°F (-40°C) to 185°F (85°C) Nominal Voltage: 12-24VDC Programmability enables multiple capabilities and configurations such as: 12VDC true activation On-delay of 10 seconds Off-delay of 10 seconds One shot Voltage monitoring Current monitoring Low voltage disconnects Solid state contactor control Low Power Consumption: If the control voltages (IN1,IN2) are not active, current draw is zero Command Interface: User-friendly control interface via a 6-pin Deutsch connector ensuring easy and secure connectivity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inpower HDVCM Power Contactor 70A, 12VDC - 44497 - Waytek, Inc.
Chanhassen, MN, United States
Inpower HDVCM Power Contactor 70A, 12VDC
44497
Inpower HDVCM Power Contactor 70A, 12VDC 44497
InPower’s HDVCM is a power contactor designed to offer precise control for a+12V 70A feed, allowing seamless switching of loads. This versatile controller is equipped with a microprocessor, enabling it to perform various programmable functions based on customer-specified parameters. Inpower HDVCM Power Contactor Category: Contactors Manufacturer: InPower Switch Type: Solid State Operating Temperature: -40°F (-40°C) to 185°F (85°C) Nominal Voltage: 12-24VDC Programmability enables multiple capabilities and configurations such as: 12VDC true activation On-delay of 10 seconds Off-delay of 10 seconds One shot Voltage monitoring Current monitoring Low voltage disconnects Solid state contactor control Low Power Consumption: If the control voltages (IN1,IN2) are not active, current draw is zero Command Interface: User-friendly control interface via a 6-pin Deutsch connector ensuring easy and secure connectivity

InPower’s HDVCM is a power contactor designed to offer precise control for a+12V 70A feed, allowing seamless switching of loads. This versatile controller is equipped with a microprocessor, enabling it to perform various programmable functions based on customer-specified parameters.

  • Inpower HDVCM Power Contactor
  • Category: Contactors
  • Manufacturer: InPower
  • Switch Type: Solid State
  • Operating Temperature: -40°F (-40°C) to 185°F (85°C)
  • Nominal Voltage: 12-24VDC
  • Programmability enables multiple capabilities and configurations such as:
    • 12VDC true activation
    • On-delay of 10 seconds
    • Off-delay of 10 seconds
    • One shot
    • Voltage monitoring
    • Current monitoring
    • Low voltage disconnects
    • Solid state contactor control
  • Low Power Consumption: If the control voltages (IN1,IN2) are not active, current draw is zero
  • Command Interface: User-friendly control interface via a 6-pin Deutsch connector ensuring easy and secure connectivity
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electrical Contactors
Product Number 44497
Product Name Inpower HDVCM Power Contactor 70A, 12VDC
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 9-1616999-1-ND - DigiKey
Specs
Type Electrical Contactor
View Details
Contactors - 3596-GV142QAX-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 6K.04 - Mini industrial contactors - 6K0490124809 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details
Contactors - 1220785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details