Trombetta, Inc. Trombetta 404-1231-032 Defender 12VDC Contactor, 200A 404-1231-032

Description
Trombetta 404-1231-032 Defender 12VDC Contactor Category: Contactors Manufacturer: Trombetta Can handle environments with extreme temperatures, moisture and high vibration It is designed to carry currents as low as 350 milliamps and as high as 200A With coil Transient Volt Suppression (TVS), the Defender protects sensitive components in your system Hermetically sealed to ensure reliable starting operation 100 Percent Continuous Duty Peak Inrush: 400A Voltage: 12VDC Coil Configuration: (2) non-grounded 5/16"-24 studs and a Deutsch 2-pin Connector (DT06-25) Contact Material: Silver
Request a Quote Datasheet
Description
Trombetta 404-1231-032 Defender 12VDC Contactor Category: Contactors Manufacturer: Trombetta Can handle environments with extreme temperatures, moisture and high vibration It is designed to carry currents as low as 350 milliamps and as high as 200A With coil Transient Volt Suppression (TVS), the Defender protects sensitive components in your system Hermetically sealed to ensure reliable starting operation 100 Percent Continuous Duty Peak Inrush: 400A Voltage: 12VDC Coil Configuration: (2) non-grounded 5/16"-24 studs and a Deutsch 2-pin Connector (DT06-25) Contact Material: Silver
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trombetta 404-1231-032 Defender 12VDC Contactor, 200A - 80420 - Waytek, Inc.
Chanhassen, MN, United States
Trombetta 404-1231-032 Defender 12VDC Contactor, 200A
80420
Trombetta 404-1231-032 Defender 12VDC Contactor, 200A 80420
Trombetta 404-1231-032 Defender 12VDC Contactor Category: Contactors Manufacturer: Trombetta Can handle environments with extreme temperatures, moisture and high vibration It is designed to carry currents as low as 350 milliamps and as high as 200A With coil Transient Volt Suppression (TVS), the Defender protects sensitive components in your system Hermetically sealed to ensure reliable starting operation 100 Percent Continuous Duty Peak Inrush: 400A Voltage: 12VDC Coil Configuration: (2) non-grounded 5/16"-24 studs and a Deutsch 2-pin Connector (DT06-25) Contact Material: Silver
  • Trombetta 404-1231-032 Defender 12VDC Contactor
  • Category: Contactors
  • Manufacturer: Trombetta
  • Can handle environments with extreme temperatures, moisture and high vibration
  • It is designed to carry currents as low as 350 milliamps and as high as 200A
  • With coil Transient Volt Suppression (TVS), the Defender protects sensitive components in your system
  • Hermetically sealed to ensure reliable starting operation
  • 100 Percent Continuous Duty
  • Peak Inrush: 400A
  • Voltage: 12VDC
  • Coil Configuration: (2) non-grounded 5/16"-24 studs and a Deutsch 2-pin Connector (DT06-25)
  • Contact Material: Silver
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electrical Contactors
Product Number 80420
Product Name Trombetta 404-1231-032 Defender 12VDC Contactor, 200A
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
Type 6K.04 - Mini industrial contactors - 6K0490244309 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 4
View Details
Contactors - 1221318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details
C320 - 1 pole bi-directional DC NO contactors up to 1,800 volts -  - Schaltbau GmbH
Specs
Type Electrical Contactor
VDC 60 to 1500 volts
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details