Trombetta, Inc. Trombetta 974-1215-011-09 12VDC Continuous Duty Metal DC Contactor, 125A 974-1215-011-09

Description
Trombetta 974-1215-011-09 12VDC Continuous Duty Metal DC Contactor Category: Contactors Manufacturer: Trombetta Designed to fit a variety of high current switching and pole configurations, Trombetta Metal DC Contactors can be used in a variety of applications, ranging from military vehicles to hydraulic controls, from golf carts to stationary equipment These electromechanical devices utilize a metal casing to surround a DC contactor, which allows for higher applications ratings Voltage: 12VDC Resistive Load Carry/Interrupt Capability (Amps): 125/250A (amps at max duty cycle) Inductive Load Carry/Interrupt Capability (Amps): 125/250A (amps at max duty cycle) Peak Inductive Inrush Capability (Amps): 600A Duty Cycle: 100 Percent Continuous Coil Terminals: (2) Non-Grounded 10-32 Studs Contact Stud: (2) 5/16"-24 Studs Life Cycle: 50,000 Electrical Life Cycles Contact Material: Copper
Request a Quote Datasheet
Description
Trombetta 974-1215-011-09 12VDC Continuous Duty Metal DC Contactor Category: Contactors Manufacturer: Trombetta Designed to fit a variety of high current switching and pole configurations, Trombetta Metal DC Contactors can be used in a variety of applications, ranging from military vehicles to hydraulic controls, from golf carts to stationary equipment These electromechanical devices utilize a metal casing to surround a DC contactor, which allows for higher applications ratings Voltage: 12VDC Resistive Load Carry/Interrupt Capability (Amps): 125/250A (amps at max duty cycle) Inductive Load Carry/Interrupt Capability (Amps): 125/250A (amps at max duty cycle) Peak Inductive Inrush Capability (Amps): 600A Duty Cycle: 100 Percent Continuous Coil Terminals: (2) Non-Grounded 10-32 Studs Contact Stud: (2) 5/16"-24 Studs Life Cycle: 50,000 Electrical Life Cycles Contact Material: Copper
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trombetta 974-1215-011-09 12VDC Continuous Duty Metal DC Contactor, 125A - 80470 - Waytek, Inc.
Chanhassen, MN, United States
Trombetta 974-1215-011-09 12VDC Continuous Duty Metal DC Contactor, 125A
80470
Trombetta 974-1215-011-09 12VDC Continuous Duty Metal DC Contactor, 125A 80470
Trombetta 974-1215-011-09 12VDC Continuous Duty Metal DC Contactor Category: Contactors Manufacturer: Trombetta Designed to fit a variety of high current switching and pole configurations, Trombetta Metal DC Contactors can be used in a variety of applications, ranging from military vehicles to hydraulic controls, from golf carts to stationary equipment These electromechanical devices utilize a metal casing to surround a DC contactor, which allows for higher applications ratings Voltage: 12VDC Resistive Load Carry/Interrupt Capability (Amps): 125/250A (amps at max duty cycle) Inductive Load Carry/Interrupt Capability (Amps): 125/250A (amps at max duty cycle) Peak Inductive Inrush Capability (Amps): 600A Duty Cycle: 100 Percent Continuous Coil Terminals: (2) Non-Grounded 10-32 Studs Contact Stud: (2) 5/16"-24 Studs Life Cycle: 50,000 Electrical Life Cycles Contact Material: Copper
  • Trombetta 974-1215-011-09 12VDC Continuous Duty Metal DC Contactor
  • Category: Contactors
  • Manufacturer: Trombetta
  • Designed to fit a variety of high current switching and pole configurations, Trombetta Metal DC Contactors can be used in a variety of applications, ranging from military vehicles to hydraulic controls, from golf carts to stationary equipment
  • These electromechanical devices utilize a metal casing to surround a DC contactor, which allows for higher applications ratings
  • Voltage: 12VDC
  • Resistive Load Carry/Interrupt Capability (Amps): 125/250A (amps at max duty cycle)
  • Inductive Load Carry/Interrupt Capability (Amps): 125/250A (amps at max duty cycle)
  • Peak Inductive Inrush Capability (Amps): 600A
  • Duty Cycle: 100 Percent Continuous
  • Coil Terminals: (2) Non-Grounded 10-32 Studs
  • Contact Stud: (2) 5/16"-24 Studs
  • Life Cycle: 50,000 Electrical Life Cycles
  • Contact Material: Copper
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electrical Contactors
Product Number 80470
Product Name Trombetta 974-1215-011-09 12VDC Continuous Duty Metal DC Contactor, 125A
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
CS115 - 4 pole AC and DC Contactor -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Poles 4
Current 30 amps
View Details
Contactors - 3596-GX11TCB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Contactors - 2604190 - RS Components, Ltd.
Specs
Type Electrical Contactor
International Approvals RoHS Compliant
Poles 1
View Details