InPower, LLC InPower SSC21-200 Smart Contactor, 200A, 12/24VDC SSC21-200

Description
The SSC21 Series are part of InPower's second-generation family of high current solid-state DC contactors. These single-channel power switches are rated at a continuous current rating of 100A, 150A, and 200A respectively. Low on-resistance solid-state switches and high-current flyback diodes provide not only outstanding surge current capability for starting high inrush current loads but also maximum voltage spike suppression for loads. InPower SSC21-150 Smart Contactor Category: Contactors Manufacturer: InPower Switch Type: Solid State Circuitry: SPST Amp Rating: 200A Operating Voltage Range: 7.5 to 20VDC Terminals: (2) 3/8"-16 stainless steel studs, with locking nuts Dimensions: 2.90" x 4.40" x 1.10" Remotely operate high-current circuits Low resistance; voltage spike protection for inductive loads; max. current rating temperature 185°F (85°C) Electronic, solid-state design means no moving parts to wear out Automatic over-current, undervoltage, and over-temperature shutdown protection Features status LED indicator light Steady on when electrical contactor is on and operating normally Flashes when contactor has automatically turned off or detected loss of ground, over-current, undervoltage, or over-temperature Applications include high-current DC loads such as master battery disconnect switching, blower motors, auxiliary air conditioner units, lights, and hydraulic motors
Request a Quote Datasheet
Description
The SSC21 Series are part of InPower's second-generation family of high current solid-state DC contactors. These single-channel power switches are rated at a continuous current rating of 100A, 150A, and 200A respectively. Low on-resistance solid-state switches and high-current flyback diodes provide not only outstanding surge current capability for starting high inrush current loads but also maximum voltage spike suppression for loads. InPower SSC21-150 Smart Contactor Category: Contactors Manufacturer: InPower Switch Type: Solid State Circuitry: SPST Amp Rating: 200A Operating Voltage Range: 7.5 to 20VDC Terminals: (2) 3/8"-16 stainless steel studs, with locking nuts Dimensions: 2.90" x 4.40" x 1.10" Remotely operate high-current circuits Low resistance; voltage spike protection for inductive loads; max. current rating temperature 185°F (85°C) Electronic, solid-state design means no moving parts to wear out Automatic over-current, undervoltage, and over-temperature shutdown protection Features status LED indicator light Steady on when electrical contactor is on and operating normally Flashes when contactor has automatically turned off or detected loss of ground, over-current, undervoltage, or over-temperature Applications include high-current DC loads such as master battery disconnect switching, blower motors, auxiliary air conditioner units, lights, and hydraulic motors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
InPower SSC21-200 Smart Contactor, 200A, 12/24VDC - 44473 - Waytek, Inc.
Chanhassen, MN, United States
InPower SSC21-200 Smart Contactor, 200A, 12/24VDC
44473
InPower SSC21-200 Smart Contactor, 200A, 12/24VDC 44473
The SSC21 Series are part of InPower's second-generation family of high current solid-state DC contactors. These single-channel power switches are rated at a continuous current rating of 100A, 150A, and 200A respectively. Low on-resistance solid-state switches and high-current flyback diodes provide not only outstanding surge current capability for starting high inrush current loads but also maximum voltage spike suppression for loads. InPower SSC21-150 Smart Contactor Category: Contactors Manufacturer: InPower Switch Type: Solid State Circuitry: SPST Amp Rating: 200A Operating Voltage Range: 7.5 to 20VDC Terminals: (2) 3/8"-16 stainless steel studs, with locking nuts Dimensions: 2.90" x 4.40" x 1.10" Remotely operate high-current circuits Low resistance; voltage spike protection for inductive loads; max. current rating temperature 185°F (85°C) Electronic, solid-state design means no moving parts to wear out Automatic over-current, undervoltage, and over-temperature shutdown protection Features status LED indicator light Steady on when electrical contactor is on and operating normally Flashes when contactor has automatically turned off or detected loss of ground, over-current, undervoltage, or over-temperature Applications include high-current DC loads such as master battery disconnect switching, blower motors, auxiliary air conditioner units, lights, and hydraulic motors

The SSC21 Series are part of InPower's second-generation family of high current solid-state DC contactors. These single-channel power switches are rated at a continuous current rating of 100A, 150A, and 200A respectively. Low on-resistance solid-state switches and high-current flyback diodes provide not only outstanding surge current capability for starting high inrush current loads but also maximum voltage spike suppression for loads.

  • InPower SSC21-150 Smart Contactor
  • Category: Contactors
  • Manufacturer: InPower
  • Switch Type: Solid State
  • Circuitry: SPST
  • Amp Rating: 200A
  • Operating Voltage Range: 7.5 to 20VDC
  • Terminals: (2) 3/8"-16 stainless steel studs, with locking nuts
  • Dimensions: 2.90" x 4.40" x 1.10"
  • Remotely operate high-current circuits
  • Low resistance; voltage spike protection for inductive loads; max. current rating temperature 185°F (85°C)
  • Electronic, solid-state design means no moving parts to wear out
  • Automatic over-current, undervoltage, and over-temperature shutdown protection
  • Features status LED indicator light
  • Steady on when electrical contactor is on and operating normally
  • Flashes when contactor has automatically turned off or detected loss of ground, over-current, undervoltage, or over-temperature
  • Applications include high-current DC loads such as master battery disconnect switching, blower motors, auxiliary air conditioner units, lights, and hydraulic motors
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electrical Contactors
Product Number 44473
Product Name InPower SSC21-200 Smart Contactor, 200A, 12/24VDC
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-24 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Type 22.32 - Modular contactors 25A - 223200601540 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, ukca, CLUS, RINA
Poles 2
View Details
Contactors - 1444909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
International Approvals RoHS Compliant
Poles 4
View Details
CF - Multipole AC power contactors for loads up to 600 A and 3,000 V -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 400 amps
VDC 1500 to 3000 volts
View Details