Trombetta, Inc. Trombetta 404-2431-032 Defender 24VDC Contactor, 100A 404-2431-032

Description
Trombetta 404-2431-032 Defender 24VDC Contactor Category: Contactors Manufacturer: Trombetta Can handle environments with extreme temperatures, moisture and high vibration Designed to carry currents as low as 350 milliamps and as high as 200A With coil Transient Volt Suppression (TVS), the Defender protects sensitive components in your system Hermetically sealed to ensure reliable starting operation 100 Percent Continuous Duty Peak Inrush: 400A Voltage: 24VDC Coil Configuration: (2) non-grounded 5/16"-24 studs and a Deutsch 2-pin Connector (DT06-25) Contact Material: Silver
Request a Quote
Description
Trombetta 404-2431-032 Defender 24VDC Contactor Category: Contactors Manufacturer: Trombetta Can handle environments with extreme temperatures, moisture and high vibration Designed to carry currents as low as 350 milliamps and as high as 200A With coil Transient Volt Suppression (TVS), the Defender protects sensitive components in your system Hermetically sealed to ensure reliable starting operation 100 Percent Continuous Duty Peak Inrush: 400A Voltage: 24VDC Coil Configuration: (2) non-grounded 5/16"-24 studs and a Deutsch 2-pin Connector (DT06-25) Contact Material: Silver
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Trombetta 404-2431-032 Defender 24VDC Contactor is designed for demanding environments, capable of withstanding extreme temperatures, moisture, and high vibration. It can handle currents ranging from 350 milliamps to 200 amps, making it suitable for various applications, including off-road and emergency equipment. The contactor features coil Transient Volt Suppression (TVS) to protect sensitive components, ensuring reliable operation. It is hermetically sealed for dependable starting and is rated for 100 percent continuous duty with a peak inrush of 400 amps. The product includes two non-grounded 5/16"-24 studs and a Deutsch 2-pin connector for easy installation. Additionally, it complies with RoHS 3, REACH, and is Conflict Free.

Datasheet Summary
Powered by GS/AI

The Trombetta 404-2431-032 Defender 24VDC Contactor is designed for demanding environments, capable of withstanding extreme temperatures, moisture, and high vibration. It can handle currents ranging from 350 milliamps to 200 amps, making it suitable for various applications, including off-road and emergency equipment. The contactor features coil Transient Volt Suppression (TVS) to protect sensitive components, ensuring reliable operation. It is hermetically sealed for dependable starting and is rated for 100 percent continuous duty with a peak inrush of 400 amps. The product includes two non-grounded 5/16"-24 studs and a Deutsch 2-pin connector for easy installation. Additionally, it complies with RoHS 3, REACH, and is Conflict Free.

Suppliers

Company
Product
Description
Supplier Links
Trombetta 404-2431-032 Defender 24VDC Contactor, 100A - 80421 - Waytek, Inc.
Chanhassen, MN, United States
Trombetta 404-2431-032 Defender 24VDC Contactor, 100A
80421
Trombetta 404-2431-032 Defender 24VDC Contactor, 100A 80421
Trombetta 404-2431-032 Defender 24VDC Contactor Category: Contactors Manufacturer: Trombetta Can handle environments with extreme temperatures, moisture and high vibration Designed to carry currents as low as 350 milliamps and as high as 200A With coil Transient Volt Suppression (TVS), the Defender protects sensitive components in your system Hermetically sealed to ensure reliable starting operation 100 Percent Continuous Duty Peak Inrush: 400A Voltage: 24VDC Coil Configuration: (2) non-grounded 5/16"-24 studs and a Deutsch 2-pin Connector (DT06-25) Contact Material: Silver
  • Trombetta 404-2431-032 Defender 24VDC Contactor
  • Category: Contactors
  • Manufacturer: Trombetta
  • Can handle environments with extreme temperatures, moisture and high vibration
  • Designed to carry currents as low as 350 milliamps and as high as 200A
  • With coil Transient Volt Suppression (TVS), the Defender protects sensitive components in your system
  • Hermetically sealed to ensure reliable starting operation
  • 100 Percent Continuous Duty
  • Peak Inrush: 400A
  • Voltage: 24VDC
  • Coil Configuration: (2) non-grounded 5/16"-24 studs and a Deutsch 2-pin Connector (DT06-25)
  • Contact Material: Silver
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electrical Contactors
Product Number 80421
Product Name Trombetta 404-2431-032 Defender 24VDC Contactor, 100A
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GV352RPXV-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
Type 22.44 - Modular contactor 40A - 224402304610 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, EAC-1, CLUS, ukca
Poles 4
View Details