GIGAVAC HX SERIES POWER CONTACTOR HX241CAX

Description
HX SERIES POWER CONTACTOR
Request a Quote Datasheet
Description
HX SERIES POWER CONTACTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HX SERIES POWER CONTACTOR - HX241CAX - Heilind Electronics, Inc.
Wilmington, MA, United States
HX SERIES POWER CONTACTOR
HX241CAX
HX SERIES POWER CONTACTOR HX241CAX
HX SERIES POWER CONTACTOR

HX SERIES POWER CONTACTOR

Buy Now
GIGAVAC HX241CAX EPIC Sealed High Voltage Contactor, 24VDC, 400A, Without Auxiliary Contacts - 77103 - Waytek, Inc.
Chanhassen, MN, United States
GIGAVAC HX241CAX EPIC Sealed High Voltage Contactor, 24VDC, 400A, Without Auxiliary Contacts
77103
GIGAVAC HX241CAX EPIC Sealed High Voltage Contactor, 24VDC, 400A, Without Auxiliary Contacts 77103
GIGAVAC HX241CAX EPIC Sealed High Voltage Contactor Category: Relays Manufacturer: GIGAVAC Coil voltage: 24VDC Contacts: Auxiliary Contacts - None Coil Termination: 38 cm (15") Flying Leads Exceeds IP69K SAE J1171 Designed to meet UL 1604 Silver contacts M8 x 1.25 studs Gas filled hermetic chamber protects key components Built-in coil suppression For rugged environments Installation not position sensitive Shielded from all outside environmental factors such as: humidity, submersion, dust, high temperature, heavy shock and vibration Extended performance contactor Coil Voltage: 24VDC
  • GIGAVAC HX241CAX EPIC Sealed High Voltage Contactor
  • Category: Relays
  • Manufacturer: GIGAVAC
  • Coil voltage: 24VDC
  • Contacts: Auxiliary Contacts - None
  • Coil Termination: 38 cm (15")
  • Flying Leads
  • Exceeds IP69K
  • SAE J1171
  • Designed to meet UL 1604
  • Silver contacts
  • M8 x 1.25 studs
  • Gas filled hermetic chamber protects key components
  • Built-in coil suppression
  • For rugged environments
  • Installation not position sensitive
  • Shielded from all outside environmental factors such as: humidity, submersion, dust, high temperature, heavy shock and vibration
  • Extended performance contactor
  • Coil Voltage: 24VDC
Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Waytek, Inc.
Product Category Electrical Contactors Electrical Contactors
Product Number HX241CAX 77103
Product Name HX SERIES POWER CONTACTOR GIGAVAC HX241CAX EPIC Sealed High Voltage Contactor, 24VDC, 400A, Without Auxiliary Contacts
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-24 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Contactors - 3596-GX66BDB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Contactors - 2-1618404-0-ND - DigiKey
Specs
Type Electrical Contactor
View Details
S005 - Cam switch elements -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 15 amps
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details