Trombetta, Inc. Trombetta 974-2415-010-09 24V Continuous Duty Metal DC Contactor, 125A 974-2415-010-09

Description
Trombetta 974-2415-010-09 24VDC Continuous Duty Metal DC Contactor Category: Contactors Manufacturer: Trombetta Designed to fit a variety of high current switching and pole configurations, Trombetta Metal DC Contactors can be used in a variety of applications, ranging from military vehicles to hydraulic controls, from golf carts to stationary equipment These electromechanical devices utilize a metal casing to surround a DC contactor, which allows for higher applications ratings Voltage: 24VDC Resistive Load Carry/Interrupt Capability (Amps): 125/250A (amps at max duty cycle) Inductive Load Carry/Interrupt Capability (Amps): 125/250A (amps at max duty cycle) Peak Inductive Inrush Capability (Amps): 500A Duty Cycle: 100 Percent Continuous Coil Terminals: (2) Non-Grounded 10-32 Studs Contact Stud: (2) 5/16"-24 Studs Life Cycle: 50,000 Electrical Life Cycles Contact Material: Copper
Request a Quote
Description
Trombetta 974-2415-010-09 24VDC Continuous Duty Metal DC Contactor Category: Contactors Manufacturer: Trombetta Designed to fit a variety of high current switching and pole configurations, Trombetta Metal DC Contactors can be used in a variety of applications, ranging from military vehicles to hydraulic controls, from golf carts to stationary equipment These electromechanical devices utilize a metal casing to surround a DC contactor, which allows for higher applications ratings Voltage: 24VDC Resistive Load Carry/Interrupt Capability (Amps): 125/250A (amps at max duty cycle) Inductive Load Carry/Interrupt Capability (Amps): 125/250A (amps at max duty cycle) Peak Inductive Inrush Capability (Amps): 500A Duty Cycle: 100 Percent Continuous Coil Terminals: (2) Non-Grounded 10-32 Studs Contact Stud: (2) 5/16"-24 Studs Life Cycle: 50,000 Electrical Life Cycles Contact Material: Copper
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Trombetta 974-2415-010-09 is a 24V continuous duty metal DC contactor designed for high current switching applications. It has a resistive and inductive load carry/interrupt capability of 125A at maximum duty cycle, with a peak inductive inrush capability of 500A. The contactor is built with a copper contact material and is rated for 50,000 electrical life cycles, ensuring durability and reliability in various applications, including military vehicles, hydraulic controls, and stationary equipment. The device features two non-grounded 10-32 studs for coil terminals and two 5/16"-24 studs for contact connections. Its robust metal casing allows for higher application ratings, making it suitable for demanding environments.

Datasheet Summary
Powered by GS/AI

The Trombetta 974-2415-010-09 is a 24V continuous duty metal DC contactor designed for high current switching applications. It has a resistive and inductive load carry/interrupt capability of 125A at maximum duty cycle, with a peak inductive inrush capability of 500A. The contactor is built with a copper contact material and is rated for 50,000 electrical life cycles, ensuring durability and reliability in various applications, including military vehicles, hydraulic controls, and stationary equipment. The device features two non-grounded 10-32 studs for coil terminals and two 5/16"-24 studs for contact connections. Its robust metal casing allows for higher application ratings, making it suitable for demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Trombetta 974-2415-010-09 24V Continuous Duty Metal DC Contactor, 125A - 80471 - Waytek, Inc.
Chanhassen, MN, United States
Trombetta 974-2415-010-09 24V Continuous Duty Metal DC Contactor, 125A
80471
Trombetta 974-2415-010-09 24V Continuous Duty Metal DC Contactor, 125A 80471
Trombetta 974-2415-010-09 24VDC Continuous Duty Metal DC Contactor Category: Contactors Manufacturer: Trombetta Designed to fit a variety of high current switching and pole configurations, Trombetta Metal DC Contactors can be used in a variety of applications, ranging from military vehicles to hydraulic controls, from golf carts to stationary equipment These electromechanical devices utilize a metal casing to surround a DC contactor, which allows for higher applications ratings Voltage: 24VDC Resistive Load Carry/Interrupt Capability (Amps): 125/250A (amps at max duty cycle) Inductive Load Carry/Interrupt Capability (Amps): 125/250A (amps at max duty cycle) Peak Inductive Inrush Capability (Amps): 500A Duty Cycle: 100 Percent Continuous Coil Terminals: (2) Non-Grounded 10-32 Studs Contact Stud: (2) 5/16"-24 Studs Life Cycle: 50,000 Electrical Life Cycles Contact Material: Copper
  • Trombetta 974-2415-010-09 24VDC Continuous Duty Metal DC Contactor
  • Category: Contactors
  • Manufacturer: Trombetta
  • Designed to fit a variety of high current switching and pole configurations, Trombetta Metal DC Contactors can be used in a variety of applications, ranging from military vehicles to hydraulic controls, from golf carts to stationary equipment
  • These electromechanical devices utilize a metal casing to surround a DC contactor, which allows for higher applications ratings
  • Voltage: 24VDC
  • Resistive Load Carry/Interrupt Capability (Amps): 125/250A (amps at max duty cycle)
  • Inductive Load Carry/Interrupt Capability (Amps): 125/250A (amps at max duty cycle)
  • Peak Inductive Inrush Capability (Amps): 500A
  • Duty Cycle: 100 Percent Continuous
  • Coil Terminals: (2) Non-Grounded 10-32 Studs
  • Contact Stud: (2) 5/16"-24 Studs
  • Life Cycle: 50,000 Electrical Life Cycles
  • Contact Material: Copper
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electrical Contactors
Product Number 80471
Product Name Trombetta 974-2415-010-09 24V Continuous Duty Metal DC Contactor, 125A
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Type 22.32 - Modular contactors 25A - 223200481320 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, ukca, CLUS, RINA
Poles 2
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-24 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Definite Purpose Contactors - 4-1672124-2 - TE Connectivity
Specs
Type Electrical Contactor
Poles 2
VAC 24 volts
View Details
Contactors - 3596-GX12JA-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details