GIGAVAC GIGAVAC MX16 CE Chassis Mount Contactor, Sealed, SPST, NO, 600A, 24VDC MX16 CE

Description
GIGAVAC MX16 CE Chassis Mount Contactor Category: Contactors Manufacturer: GIGAVAC Coil Voltage: 24VDC Heavy-duty Ceramic to metal brazed Exceeds IP69K standards Silver contacts M12 x 1.75 studs Gas filled hermetic chamber protects key components Coil suppression built in For rugged environments Installation not direction sensitive Shielded from all outside environmental factors such as: humidity, submersion, dust, high temperature, heavy shock and vibration Recommended mating connector 38178 or 38428
Request a Quote Datasheet
Description
GIGAVAC MX16 CE Chassis Mount Contactor Category: Contactors Manufacturer: GIGAVAC Coil Voltage: 24VDC Heavy-duty Ceramic to metal brazed Exceeds IP69K standards Silver contacts M12 x 1.75 studs Gas filled hermetic chamber protects key components Coil suppression built in For rugged environments Installation not direction sensitive Shielded from all outside environmental factors such as: humidity, submersion, dust, high temperature, heavy shock and vibration Recommended mating connector 38178 or 38428
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GIGAVAC MX16 CE Chassis Mount Contactor, Sealed, SPST, NO, 600A, 24VDC - 77076 - Waytek, Inc.
Chanhassen, MN, United States
GIGAVAC MX16 CE Chassis Mount Contactor, Sealed, SPST, NO, 600A, 24VDC
77076
GIGAVAC MX16 CE Chassis Mount Contactor, Sealed, SPST, NO, 600A, 24VDC 77076
GIGAVAC MX16 CE Chassis Mount Contactor Category: Contactors Manufacturer: GIGAVAC Coil Voltage: 24VDC Heavy-duty Ceramic to metal brazed Exceeds IP69K standards Silver contacts M12 x 1.75 studs Gas filled hermetic chamber protects key components Coil suppression built in For rugged environments Installation not direction sensitive Shielded from all outside environmental factors such as: humidity, submersion, dust, high temperature, heavy shock and vibration Recommended mating connector 38178 or 38428
  • GIGAVAC MX16 CE Chassis Mount Contactor
  • Category: Contactors
  • Manufacturer: GIGAVAC
  • Coil Voltage: 24VDC
  • Heavy-duty Ceramic to metal brazed
  • Exceeds IP69K standards
  • Silver contacts
  • M12 x 1.75 studs
  • Gas filled hermetic chamber protects key components
  • Coil suppression built in
  • For rugged environments
  • Installation not direction sensitive
  • Shielded from all outside environmental factors such as: humidity, submersion, dust, high temperature, heavy shock and vibration
  • Recommended mating connector 38178 or 38428
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electrical Contactors
Product Number 77076
Product Name GIGAVAC MX16 CE Chassis Mount Contactor, Sealed, SPST, NO, 600A, 24VDC
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Type 22.74 - Modular contactor 32A - 227402301310 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, EAC-1, CLUS, ukca
Poles 4
View Details
Contactors - 41-1-2071582-2-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
S306 - Cam switch elements -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 160 to 200 amps
View Details
Contactors - 3596-GX34FD-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details