InPower, LLC InPower HD2VCM-01 Dual Output Contactor, 35A, 12VDC - Latching HD2VCM-01

Description
InPower’s HD2VCM is a power contactor designed to offer precise control for two +12V 35A feeds, allowing seamless switching of loads. This versatile controller is equipped with a microprocessor, enabling it to perform various programmable functions based on customer-specified parameters. InPower HD2VCM-01 Dual Output Contactor Category: Contactors Manufacturer: InPower Switch Type: Solid State Special Features: Latching Operating Temperature: -40°F (-40°C) to 185°F (85°C) Nominal Voltage: 12-24VDC Programmability enables multiple capabilities and configurations such as: 12VDC true activation Latching output On-delay of 10 seconds Off-delay of 10 seconds One shot Voltage monitoring Current monitoring Low voltage disconnects Solid state contactor control Low Power Consumption: If the control voltages (IN1,IN2) are not active, current draw is zero Command Interface: User-friendly control interface via a 6-pin Deutsch connector ensuring easy and secure connectivity
Request a Quote Datasheet
Description
InPower’s HD2VCM is a power contactor designed to offer precise control for two +12V 35A feeds, allowing seamless switching of loads. This versatile controller is equipped with a microprocessor, enabling it to perform various programmable functions based on customer-specified parameters. InPower HD2VCM-01 Dual Output Contactor Category: Contactors Manufacturer: InPower Switch Type: Solid State Special Features: Latching Operating Temperature: -40°F (-40°C) to 185°F (85°C) Nominal Voltage: 12-24VDC Programmability enables multiple capabilities and configurations such as: 12VDC true activation Latching output On-delay of 10 seconds Off-delay of 10 seconds One shot Voltage monitoring Current monitoring Low voltage disconnects Solid state contactor control Low Power Consumption: If the control voltages (IN1,IN2) are not active, current draw is zero Command Interface: User-friendly control interface via a 6-pin Deutsch connector ensuring easy and secure connectivity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
InPower HD2VCM-01 Dual Output Contactor, 35A, 12VDC - Latching - 44496 - Waytek, Inc.
Chanhassen, MN, United States
InPower HD2VCM-01 Dual Output Contactor, 35A, 12VDC - Latching
44496
InPower HD2VCM-01 Dual Output Contactor, 35A, 12VDC - Latching 44496
InPower’s HD2VCM is a power contactor designed to offer precise control for two +12V 35A feeds, allowing seamless switching of loads. This versatile controller is equipped with a microprocessor, enabling it to perform various programmable functions based on customer-specified parameters. InPower HD2VCM-01 Dual Output Contactor Category: Contactors Manufacturer: InPower Switch Type: Solid State Special Features: Latching Operating Temperature: -40°F (-40°C) to 185°F (85°C) Nominal Voltage: 12-24VDC Programmability enables multiple capabilities and configurations such as: 12VDC true activation Latching output On-delay of 10 seconds Off-delay of 10 seconds One shot Voltage monitoring Current monitoring Low voltage disconnects Solid state contactor control Low Power Consumption: If the control voltages (IN1,IN2) are not active, current draw is zero Command Interface: User-friendly control interface via a 6-pin Deutsch connector ensuring easy and secure connectivity

InPower’s HD2VCM is a power contactor designed to offer precise control for two +12V 35A feeds, allowing seamless switching of loads. This versatile controller is equipped with a microprocessor, enabling it to perform various programmable functions based on customer-specified parameters.

  • InPower HD2VCM-01 Dual Output Contactor
  • Category: Contactors
  • Manufacturer: InPower
  • Switch Type: Solid State
  • Special Features: Latching
  • Operating Temperature: -40°F (-40°C) to 185°F (85°C)
  • Nominal Voltage: 12-24VDC
  • Programmability enables multiple capabilities and configurations such as:
  • 12VDC true activation
  • Latching output
  • On-delay of 10 seconds
  • Off-delay of 10 seconds
  • One shot
  • Voltage monitoring
  • Current monitoring
  • Low voltage disconnects
  • Solid state contactor control
  • Low Power Consumption: If the control voltages (IN1,IN2) are not active, current draw is zero
  • Command Interface: User-friendly control interface via a 6-pin Deutsch connector ensuring easy and secure connectivity
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electrical Contactors
Product Number 44496
Product Name InPower HD2VCM-01 Dual Output Contactor, 35A, 12VDC - Latching
Type Electrical Contactor
Current 35 amps
VDC 12 to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 22.32 - Modular contactors 25A - 223200121340 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, ukca, CLUS, RINA
Poles 2
View Details
LEV100H5CNG = CONTACTOR WITH A - 1618408-2 - Heilind Electronics, Inc.
Specs
Type Electrical Contactor
View Details
3 suppliers
Contactors - 3596-GX14FB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details