Trombetta, Inc. Trombetta 99-0160 J1939 CAN Ga.teway Module, 8-32VDC 99-0160

Description
J1939, the most common network protocol used in heavy duty vehicle applications, was originally specified for 250kbaud communication among vehicle components. More recently, requirements to double network speed and move from 250 kbps to 500 kbps have been adopted. This device allows you to send and receive communications between the 250 kbps bus and the 500 kbps bus. Trombetta 99-0160 J1939 CAN Gateway Module Category: Contactors Manufacturer: Trombetta Power Supply Voltage: 8-32VDC Power Supply Current: 50 mA max. @ 32VDC Current Ratings: 24VDC Unit Connections: Pin 1: + Battery Pin 2: Ground Pin 3: CAN H (250K bus) Pin 4: CAN L (250K bus) Pin 5: CAN H (500K bus) Pin 6: CAN L (500K bus) IP67
Request a Quote Datasheet
Description
J1939, the most common network protocol used in heavy duty vehicle applications, was originally specified for 250kbaud communication among vehicle components. More recently, requirements to double network speed and move from 250 kbps to 500 kbps have been adopted. This device allows you to send and receive communications between the 250 kbps bus and the 500 kbps bus. Trombetta 99-0160 J1939 CAN Gateway Module Category: Contactors Manufacturer: Trombetta Power Supply Voltage: 8-32VDC Power Supply Current: 50 mA max. @ 32VDC Current Ratings: 24VDC Unit Connections: Pin 1: + Battery Pin 2: Ground Pin 3: CAN H (250K bus) Pin 4: CAN L (250K bus) Pin 5: CAN H (500K bus) Pin 6: CAN L (500K bus) IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trombetta 99-0160 J1939 CAN Ga.teway Module, 8-32VDC - 80452 - Waytek, Inc.
Chanhassen, MN, United States
Trombetta 99-0160 J1939 CAN Ga.teway Module, 8-32VDC
80452
Trombetta 99-0160 J1939 CAN Ga.teway Module, 8-32VDC 80452
J1939, the most common network protocol used in heavy duty vehicle applications, was originally specified for 250kbaud communication among vehicle components. More recently, requirements to double network speed and move from 250 kbps to 500 kbps have been adopted. This device allows you to send and receive communications between the 250 kbps bus and the 500 kbps bus. Trombetta 99-0160 J1939 CAN Gateway Module Category: Contactors Manufacturer: Trombetta Power Supply Voltage: 8-32VDC Power Supply Current: 50 mA max. @ 32VDC Current Ratings: 24VDC Unit Connections: Pin 1: + Battery Pin 2: Ground Pin 3: CAN H (250K bus) Pin 4: CAN L (250K bus) Pin 5: CAN H (500K bus) Pin 6: CAN L (500K bus) IP67

J1939, the most common network protocol used in heavy duty vehicle applications, was originally specified for 250kbaud communication among vehicle components. More recently, requirements to double network speed and move from 250 kbps to 500 kbps have been adopted. This device allows you to send and receive communications between the 250 kbps bus and the 500 kbps bus.

  • Trombetta 99-0160 J1939 CAN Gateway Module
  • Category: Contactors
  • Manufacturer: Trombetta
  • Power Supply Voltage: 8-32VDC
  • Power Supply Current: 50 mA max. @ 32VDC
  • Current Ratings: 24VDC
  • Unit Connections:
    • Pin 1: + Battery
    • Pin 2: Ground
    • Pin 3: CAN H (250K bus)
    • Pin 4: CAN L (250K bus)
    • Pin 5: CAN H (500K bus)
    • Pin 6: CAN L (500K bus)
  • IP67
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electrical Contactors
Product Number 80452
Product Name Trombetta 99-0160 J1939 CAN Ga.teway Module, 8-32VDC
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-12 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Type 22.72 - Modular contactor 32A - 227201101410 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals EAC-1, CE-2, CLUS, ukca
Poles 2
View Details
Contactors - 1221036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 4
Mounting Screw
View Details
C193 - AC and DC Contactors up to 1,200 Volts -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 50 amps
VDC 1000 volts
View Details