WHITE-RODGERS
124-902 124-105111 -- WHITE-RODGERS DC POWER RELAY CONTACTOR, SPNO, 12VDC, 124-105111
White-Rodgers
White-Rodgers DC Power Relay Contactor, SPNO, 12VDC, 124-105111
124-902 124-105111
Description
White-Rodgers DC Power Relay Contactor 124-105111
Category: Relays
Manufacturer: White-Rodgers Emerson
Continuous duty cycle power relay contactors
Application: Emergency vehicle accessories, golf cart controls, bus accessories, floor sweepers/scrubbers, handicap lifts, utility winches, marine, forklifts, lawn & garden equipment, diesel engines
High current carrying capacity switching
4 terminals
600A inrush
12VDC
Mounting: vertical plane with coil terminals up
Silver alloy contact material
Request a Quote
Email Supplier
Datasheet
Description
White-Rodgers DC Power Relay Contactor 124-105111
Category: Relays
Manufacturer: White-Rodgers Emerson
Continuous duty cycle power relay contactors
Application: Emergency vehicle accessories, golf cart controls, bus accessories, floor sweepers/scrubbers, handicap lifts, utility winches, marine, forklifts, lawn & garden equipment, diesel engines
High current carrying capacity switching
4 terminals
600A inrush
12VDC
Mounting: vertical plane with coil terminals up
Silver alloy contact material
Request a Quote
Email Supplier
Datasheet
Suppliers
White-Rodgers DC Power Relay Contactor, SPNO, 12VDC, 124-105111
75568
White-Rodgers DC Power Relay Contactor 124-105111
Category: Relays
Manufacturer: White-Rodgers Emerson
Continuous duty cycle power relay contactors
Application: Emergency vehicle accessories, golf cart controls, bus accessories, floor sweepers/scrubbers, handicap lifts, utility winches, marine, forklifts, lawn & garden equipment, diesel engines
High current carrying capacity switching
4 terminals
600A inrush
12VDC
Mounting: vertical plane with coil terminals up
Silver alloy contact material
- White-Rodgers DC Power Relay Contactor 124-105111
- Category: Relays
- Manufacturer: White-Rodgers Emerson
- Continuous duty cycle power relay contactors
- Application: Emergency vehicle accessories, golf cart controls, bus accessories, floor sweepers/scrubbers, handicap lifts, utility winches, marine, forklifts, lawn & garden equipment, diesel engines
- High current carrying capacity switching
- 4 terminals
- 600A inrush
- 12VDC
- Mounting: vertical plane with coil terminals up
- Silver alloy contact material
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Contactors |
|
Product Number
|
75568 |
|
Product Name
|
White-Rodgers DC Power Relay Contactor, SPNO, 12VDC, 124-105111 |
|
Type
|
Electrical Contactor
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Electrical Contactor
International Approvals
CE certified, UL recognized, RoHS & REACH compliant
Current
3000 amps
View Details
Type
Electrical Contactor
Mounting
Chassis Mount
Operating Temperature
-67 to 185 F (-55 to 85 C)
View Details
Type
Electrical Contactor
Poles
3
VAC
277 volts
View Details