Trombetta, Inc. Trombetta 684-1261-212-08 12VDC Powerseal DC Contactor, 150A with (L) Bracket 684-1261-212-08

Description
Trombetta 684-1261-212-08 12VDC PowerSeal DC Contactor Category: Contactors Manufacturer: Trombetta The Powerseal family includes the intermittent and continuous duty versions of this product; each is utilized in their own distinct market spaces Both the Intermittent and Continuous Duty Powerseal Series are certified for RoHS, REACH, and Conflict Mineral Free Sealed design Intermittent Duty Cycle Open Inrush: 800A Voltage: 12VDC Coil Configuration: (2) non-grounded 10-32 studs Contact Studs: 5/16"-24 Studs Mounting Bracket: Curved L Bracket Contact Material: Copper Sustained Duty, 6 minutes max. on time Life Cycle: 100,000 Electrical Life Cycles Sealed to IP66/IP67 and passes IEC 60529
Request a Quote
Description
Trombetta 684-1261-212-08 12VDC PowerSeal DC Contactor Category: Contactors Manufacturer: Trombetta The Powerseal family includes the intermittent and continuous duty versions of this product; each is utilized in their own distinct market spaces Both the Intermittent and Continuous Duty Powerseal Series are certified for RoHS, REACH, and Conflict Mineral Free Sealed design Intermittent Duty Cycle Open Inrush: 800A Voltage: 12VDC Coil Configuration: (2) non-grounded 10-32 studs Contact Studs: 5/16"-24 Studs Mounting Bracket: Curved L Bracket Contact Material: Copper Sustained Duty, 6 minutes max. on time Life Cycle: 100,000 Electrical Life Cycles Sealed to IP66/IP67 and passes IEC 60529
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Trombetta 684-1261-212-08 is a 12VDC Powerseal DC Contactor designed for applications requiring reliable switching in hydraulic power packs. It features a sealed design that meets IP66/IP67 standards, ensuring protection against dust and water ingress. The contactor supports an open inrush current of 800A and is rated for a sustained duty cycle of 150A with a maximum on time of 6 minutes. It has a life cycle rating of 100,000 electrical cycles, making it suitable for demanding environments. The coil configuration includes two non-grounded 10-32 studs, while the contact studs are 5/16"-24. The product is certified for RoHS, REACH, and is Conflict Mineral Free, aligning with environmental compliance standards. The included curved L bracket facilitates easy mounting in various applications.

Datasheet Summary
Powered by GS/AI

The Trombetta 684-1261-212-08 is a 12VDC Powerseal DC Contactor designed for applications requiring reliable switching in hydraulic power packs. It features a sealed design that meets IP66/IP67 standards, ensuring protection against dust and water ingress. The contactor supports an open inrush current of 800A and is rated for a sustained duty cycle of 150A with a maximum on time of 6 minutes. It has a life cycle rating of 100,000 electrical cycles, making it suitable for demanding environments. The coil configuration includes two non-grounded 10-32 studs, while the contact studs are 5/16"-24. The product is certified for RoHS, REACH, and is Conflict Mineral Free, aligning with environmental compliance standards. The included curved L bracket facilitates easy mounting in various applications.

Suppliers

Company
Product
Description
Supplier Links
Trombetta 684-1261-212-08 12VDC Powerseal DC Contactor, 150A with (L) Bracket - 80431 - Waytek, Inc.
Chanhassen, MN, United States
Trombetta 684-1261-212-08 12VDC Powerseal DC Contactor, 150A with (L) Bracket
80431
Trombetta 684-1261-212-08 12VDC Powerseal DC Contactor, 150A with (L) Bracket 80431
Trombetta 684-1261-212-08 12VDC PowerSeal DC Contactor Category: Contactors Manufacturer: Trombetta The Powerseal family includes the intermittent and continuous duty versions of this product; each is utilized in their own distinct market spaces Both the Intermittent and Continuous Duty Powerseal Series are certified for RoHS, REACH, and Conflict Mineral Free Sealed design Intermittent Duty Cycle Open Inrush: 800A Voltage: 12VDC Coil Configuration: (2) non-grounded 10-32 studs Contact Studs: 5/16"-24 Studs Mounting Bracket: Curved L Bracket Contact Material: Copper Sustained Duty, 6 minutes max. on time Life Cycle: 100,000 Electrical Life Cycles Sealed to IP66/IP67 and passes IEC 60529
  • Trombetta 684-1261-212-08 12VDC PowerSeal DC Contactor
  • Category: Contactors
  • Manufacturer: Trombetta
  • The Powerseal family includes the intermittent and continuous duty versions of this product; each is utilized in their own distinct market spaces
  • Both the Intermittent and Continuous Duty Powerseal Series are certified for RoHS, REACH, and Conflict Mineral Free
  • Sealed design
  • Intermittent Duty Cycle
  • Open Inrush: 800A
  • Voltage: 12VDC
  • Coil Configuration: (2) non-grounded 10-32 studs
  • Contact Studs: 5/16"-24 Studs
  • Mounting Bracket: Curved L Bracket
  • Contact Material: Copper
  • Sustained Duty, 6 minutes max. on time
  • Life Cycle: 100,000 Electrical Life Cycles
  • Sealed to IP66/IP67 and passes IEC 60529
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electrical Contactors
Product Number 80431
Product Name Trombetta 684-1261-212-08 12VDC Powerseal DC Contactor, 150A with (L) Bracket
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
Type 22.74 - Modular contactor 32A - 227402301310 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, EAC-1, CLUS, ukca
Poles 4
View Details
Contactors - 1221322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details