Trombetta, Inc. Trombetta 684-2461-032-02 Full Silver Powerseal Contactor, Continuous Duty 24VDC 200A Curved Bracket 684-2461-032-02

Description
The Full Silver PowerSeal Contactor is a cost savings alternative to the Bear contactor and an upgrade from the standard PowerSeal contactor. The Continuous Duty PowerSeal is the first contactor designed specifically for electric vehicles and applications requiring resistance to tough environment conditions. Trombetta 684-2461-032-02 Full Silver PowerSeal Contactor Category: Contactors Manufacturer: Trombetta Designed for hydraulic motor applications, used in harsh environments Similar coil resistances compared to standard Powerseal contactors Lower electrical cycle life compared to standard Powerseal contactors Higher pull in/hold voltages for both duty cycles Sealed to IP66/IP67 and passes IEC 60529 Continuous Duty Cycle Nominal Voltage: 24VDC Coil Configuration: (2) non-grounded 10-32 studs Contact Studs: 5/16"-24 Studs Mounting Bracket: Curved Bracket Contact Material: Copper with silver alloy Life Cycle: 100,000 Electrical Life Cycles
Request a Quote Datasheet
Description
The Full Silver PowerSeal Contactor is a cost savings alternative to the Bear contactor and an upgrade from the standard PowerSeal contactor. The Continuous Duty PowerSeal is the first contactor designed specifically for electric vehicles and applications requiring resistance to tough environment conditions. Trombetta 684-2461-032-02 Full Silver PowerSeal Contactor Category: Contactors Manufacturer: Trombetta Designed for hydraulic motor applications, used in harsh environments Similar coil resistances compared to standard Powerseal contactors Lower electrical cycle life compared to standard Powerseal contactors Higher pull in/hold voltages for both duty cycles Sealed to IP66/IP67 and passes IEC 60529 Continuous Duty Cycle Nominal Voltage: 24VDC Coil Configuration: (2) non-grounded 10-32 studs Contact Studs: 5/16"-24 Studs Mounting Bracket: Curved Bracket Contact Material: Copper with silver alloy Life Cycle: 100,000 Electrical Life Cycles
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trombetta 684-2461-032-02 Full Silver Powerseal Contactor, Continuous Duty 24VDC 200A Curved Bracket - 80638 - Waytek, Inc.
Chanhassen, MN, United States
Trombetta 684-2461-032-02 Full Silver Powerseal Contactor, Continuous Duty 24VDC 200A Curved Bracket
80638
Trombetta 684-2461-032-02 Full Silver Powerseal Contactor, Continuous Duty 24VDC 200A Curved Bracket 80638
The Full Silver PowerSeal Contactor is a cost savings alternative to the Bear contactor and an upgrade from the standard PowerSeal contactor. The Continuous Duty PowerSeal is the first contactor designed specifically for electric vehicles and applications requiring resistance to tough environment conditions. Trombetta 684-2461-032-02 Full Silver PowerSeal Contactor Category: Contactors Manufacturer: Trombetta Designed for hydraulic motor applications, used in harsh environments Similar coil resistances compared to standard Powerseal contactors Lower electrical cycle life compared to standard Powerseal contactors Higher pull in/hold voltages for both duty cycles Sealed to IP66/IP67 and passes IEC 60529 Continuous Duty Cycle Nominal Voltage: 24VDC Coil Configuration: (2) non-grounded 10-32 studs Contact Studs: 5/16"-24 Studs Mounting Bracket: Curved Bracket Contact Material: Copper with silver alloy Life Cycle: 100,000 Electrical Life Cycles

The Full Silver PowerSeal Contactor is a cost savings alternative to the Bear contactor and an upgrade from the standard PowerSeal contactor. The Continuous Duty PowerSeal is the first contactor designed specifically for electric vehicles and applications requiring resistance to tough environment conditions.

  • Trombetta 684-2461-032-02 Full Silver PowerSeal Contactor
  • Category: Contactors
  • Manufacturer: Trombetta
  • Designed for hydraulic motor applications, used in harsh environments
  • Similar coil resistances compared to standard Powerseal contactors
  • Lower electrical cycle life compared to standard Powerseal contactors
  • Higher pull in/hold voltages for both duty cycles
  • Sealed to IP66/IP67 and passes IEC 60529
  • Continuous Duty Cycle
  • Nominal Voltage: 24VDC
  • Coil Configuration: (2) non-grounded 10-32 studs
  • Contact Studs: 5/16"-24 Studs
  • Mounting Bracket: Curved Bracket
  • Contact Material: Copper with silver alloy
  • Life Cycle: 100,000 Electrical Life Cycles
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electrical Contactors
Product Number 80638
Product Name Trombetta 684-2461-032-02 Full Silver Powerseal Contactor, Continuous Duty 24VDC 200A Curved Bracket
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Type 6K.04 - Mini industrial contactors - 6K0481104309 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 4
View Details
Contactors - 3596-GX21CCB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details