Littelfuse, Inc. Littelfuse DCNHR100PF24 High Voltage DC Contactor SPST, 100A, 24VDC Coil DCNHR100PF24

Description
These high-current, high-voltage DC contactor relays are ideal for electric vehicle applications such as charging station, battery power supply, motor control, circuit protection, and other switch controls. They can also be used in uninterruptible power supply and industrial machinery. Available with polarized and non-polarized contacts to best suit electrical systems polarity. Littelfuse DCNHR100PF24 High Voltage DC Contactor Category: Contactors Manufacturer: Littelfuse High-current and high-voltage contactor for EV applications Compact structure, helping reduce noise when turned on Built-in energy-saving coil to reduce the coil holding power consumption Mounting Method: Bottom mount Connectors: Wire leads for control circuit Output Connector: M5 bolt and lock washer connections Terminal Material: Silver-plated copper Interrupt capacity to SAE J1625 Ingress Protection: IP67 Rated Coil Rating: 24VDC Max. Voltage Rating: 900VDC Nominal System Voltage: 450VDC Polarized
Request a Quote Datasheet
Description
These high-current, high-voltage DC contactor relays are ideal for electric vehicle applications such as charging station, battery power supply, motor control, circuit protection, and other switch controls. They can also be used in uninterruptible power supply and industrial machinery. Available with polarized and non-polarized contacts to best suit electrical systems polarity. Littelfuse DCNHR100PF24 High Voltage DC Contactor Category: Contactors Manufacturer: Littelfuse High-current and high-voltage contactor for EV applications Compact structure, helping reduce noise when turned on Built-in energy-saving coil to reduce the coil holding power consumption Mounting Method: Bottom mount Connectors: Wire leads for control circuit Output Connector: M5 bolt and lock washer connections Terminal Material: Silver-plated copper Interrupt capacity to SAE J1625 Ingress Protection: IP67 Rated Coil Rating: 24VDC Max. Voltage Rating: 900VDC Nominal System Voltage: 450VDC Polarized
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Littelfuse DCNHR100PF24 High Voltage DC Contactor SPST, 100A, 24VDC Coil - 77240 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse DCNHR100PF24 High Voltage DC Contactor SPST, 100A, 24VDC Coil
77240
Littelfuse DCNHR100PF24 High Voltage DC Contactor SPST, 100A, 24VDC Coil 77240
These high-current, high-voltage DC contactor relays are ideal for electric vehicle applications such as charging station, battery power supply, motor control, circuit protection, and other switch controls. They can also be used in uninterruptible power supply and industrial machinery. Available with polarized and non-polarized contacts to best suit electrical systems polarity. Littelfuse DCNHR100PF24 High Voltage DC Contactor Category: Contactors Manufacturer: Littelfuse High-current and high-voltage contactor for EV applications Compact structure, helping reduce noise when turned on Built-in energy-saving coil to reduce the coil holding power consumption Mounting Method: Bottom mount Connectors: Wire leads for control circuit Output Connector: M5 bolt and lock washer connections Terminal Material: Silver-plated copper Interrupt capacity to SAE J1625 Ingress Protection: IP67 Rated Coil Rating: 24VDC Max. Voltage Rating: 900VDC Nominal System Voltage: 450VDC Polarized

These high-current, high-voltage DC contactor relays are ideal for electric vehicle applications such as charging station, battery power supply, motor control, circuit protection, and other switch controls. They can also be used in uninterruptible power supply and industrial machinery. Available with polarized and non-polarized contacts to best suit electrical systems polarity.

  • Littelfuse DCNHR100PF24 High Voltage DC Contactor
  • Category: Contactors
  • Manufacturer: Littelfuse
  • High-current and high-voltage contactor for EV applications
  • Compact structure, helping reduce noise when turned on
  • Built-in energy-saving coil to reduce the coil holding power consumption
  • Mounting Method: Bottom mount
  • Connectors: Wire leads for control circuit
  • Output Connector: M5 bolt and lock washer connections
  • Terminal Material: Silver-plated copper
  • Interrupt capacity to SAE J1625
  • Ingress Protection: IP67 Rated
  • Coil Rating: 24VDC
  • Max. Voltage Rating: 900VDC
  • Nominal System Voltage: 450VDC
  • Polarized
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electrical Contactors
Product Number 77240
Product Name Littelfuse DCNHR100PF24 High Voltage DC Contactor SPST, 100A, 24VDC Coil
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
Type 22.74 - Modular contactor 32A - 227401101410 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, EAC-1, CLUS, ukca
Poles 4
View Details
Contactors - 1221041 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 4
Mounting Screw
View Details