GIGAVAC GIGAVAC MX14 CA Chassis Mount Contactor, Sealed, SPST, NO, 400A, 24VDC MX14 CA

Description
GIGAVAC MX14 CA Chassis Mount Contactor Category: Contactors Manufacturer: GIGAVAC Coil Voltage: 24VDC Ceramic to metal brazed Exceeds IP69K standards Silver contacts Gas filled hermetic chamber protects key components Coil suppression built in Contact Action: SPST For rugged environments Installation not direction sensitive Shielded from all outside environmental factors such as: humidity, submersion, dust, high temperature, heavy shock and vibration
Request a Quote Datasheet
Description
GIGAVAC MX14 CA Chassis Mount Contactor Category: Contactors Manufacturer: GIGAVAC Coil Voltage: 24VDC Ceramic to metal brazed Exceeds IP69K standards Silver contacts Gas filled hermetic chamber protects key components Coil suppression built in Contact Action: SPST For rugged environments Installation not direction sensitive Shielded from all outside environmental factors such as: humidity, submersion, dust, high temperature, heavy shock and vibration
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GIGAVAC MX14 CA Chassis Mount Contactor, Sealed, SPST, NO, 400A, 24VDC - 77066 - Waytek, Inc.
Chanhassen, MN, United States
GIGAVAC MX14 CA Chassis Mount Contactor, Sealed, SPST, NO, 400A, 24VDC
77066
GIGAVAC MX14 CA Chassis Mount Contactor, Sealed, SPST, NO, 400A, 24VDC 77066
GIGAVAC MX14 CA Chassis Mount Contactor Category: Contactors Manufacturer: GIGAVAC Coil Voltage: 24VDC Ceramic to metal brazed Exceeds IP69K standards Silver contacts Gas filled hermetic chamber protects key components Coil suppression built in Contact Action: SPST For rugged environments Installation not direction sensitive Shielded from all outside environmental factors such as: humidity, submersion, dust, high temperature, heavy shock and vibration
  • GIGAVAC MX14 CA Chassis Mount Contactor
  • Category: Contactors
  • Manufacturer: GIGAVAC
  • Coil Voltage: 24VDC
  • Ceramic to metal brazed
  • Exceeds IP69K standards
  • Silver contacts
  • Gas filled hermetic chamber protects key components
  • Coil suppression built in
  • Contact Action: SPST
  • For rugged environments
  • Installation not direction sensitive
  • Shielded from all outside environmental factors such as: humidity, submersion, dust, high temperature, heavy shock and vibration
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electrical Contactors
Product Number 77066
Product Name GIGAVAC MX14 CA Chassis Mount Contactor, Sealed, SPST, NO, 400A, 24VDC
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX34CDC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Auxiliary Contacts - 1444958 - RS Components, Ltd.
Specs
Type Electrical Contactor
International Approvals RoHS Compliant
Mounting Screw
View Details
CS115 - 4 pole AC and DC Contactor -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Poles 4
Current 30 amps
View Details
Type 22.32 - Modular contactors 25A - 223200484320 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, ukca, CLUS, RINA
Poles 2
View Details