Trombetta, Inc. Trombetta 114-2411-020-02 Bear Series 24VDC Contactor, 225A 114-2411-020-02

Description
Trombetta 114-2411-020-02 Bear Series 24VDC DC Contactor Category: Contactors Manufacturer: Trombetta American made strong construction and the ability to manage high-current capabilities, providing an economical solution to high current switching applications The DC Contactor is used for battery management and emergency starting applications serving the transportation, large machinery and portable vehicles that carry multi-battery systems 100 Percent Continuous Duty Peak Inrush: 600A Voltage: 24VDC Mounting Bracket: Flat Contact Material: Alloy Coil Termination: (2) 10-32 Studs Contact Studs: (2) 5/16"-24 Studs
Request a Quote Datasheet
Description
Trombetta 114-2411-020-02 Bear Series 24VDC DC Contactor Category: Contactors Manufacturer: Trombetta American made strong construction and the ability to manage high-current capabilities, providing an economical solution to high current switching applications The DC Contactor is used for battery management and emergency starting applications serving the transportation, large machinery and portable vehicles that carry multi-battery systems 100 Percent Continuous Duty Peak Inrush: 600A Voltage: 24VDC Mounting Bracket: Flat Contact Material: Alloy Coil Termination: (2) 10-32 Studs Contact Studs: (2) 5/16"-24 Studs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trombetta 114-2411-020-02 Bear Series 24VDC Contactor, 225A - 80401 - Waytek, Inc.
Chanhassen, MN, United States
Trombetta 114-2411-020-02 Bear Series 24VDC Contactor, 225A
80401
Trombetta 114-2411-020-02 Bear Series 24VDC Contactor, 225A 80401
Trombetta 114-2411-020-02 Bear Series 24VDC DC Contactor Category: Contactors Manufacturer: Trombetta American made strong construction and the ability to manage high-current capabilities, providing an economical solution to high current switching applications The DC Contactor is used for battery management and emergency starting applications serving the transportation, large machinery and portable vehicles that carry multi-battery systems 100 Percent Continuous Duty Peak Inrush: 600A Voltage: 24VDC Mounting Bracket: Flat Contact Material: Alloy Coil Termination: (2) 10-32 Studs Contact Studs: (2) 5/16"-24 Studs
  • Trombetta 114-2411-020-02 Bear Series 24VDC DC Contactor
  • Category: Contactors
  • Manufacturer: Trombetta
  • American made strong construction and the ability to manage high-current capabilities, providing an economical solution to high current switching applications
  • The DC Contactor is used for battery management and emergency starting applications serving the transportation, large machinery and portable vehicles that carry multi-battery systems
  • 100 Percent Continuous Duty
  • Peak Inrush: 600A
  • Voltage: 24VDC
  • Mounting Bracket: Flat
  • Contact Material: Alloy
  • Coil Termination: (2) 10-32 Studs
  • Contact Studs: (2) 5/16"-24 Studs
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electrical Contactors
Product Number 80401
Product Name Trombetta 114-2411-020-02 Bear Series 24VDC Contactor, 225A
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
Contactors - 3596-GX11FA-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Contactors - 2364562 - RS Components, Ltd.
Specs
Type Electrical Contactor
International Approvals RoHS Compliant
Poles 1
View Details
S307 - Cam switch elements -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 250 to 300 amps
View Details