Littelfuse, Inc. Littelfuse DCNLR200NB24 High Voltage DC Contactor SPST, 200A, 24VDC Coil DCNLR200NB24

Description
These high-current, high-voltage DC contactor relays are ideal for electric vehicle applications such as charging station, battery power supply, motor control, circuit protection, and other switch controls. They can also be used in uninterruptible power supply and industrial machinery. Available with polarized and non-polarized contacts to best suit electrical systems polarity. Littelfuse DCNLR200NB24 High Voltage DC Contactor Category: Contactors Manufacturer: Littelfuse High-current and high-voltage contactor for EV applications Compact structure, helping reduce noise when turned on Built-in energy-saving coil to reduce the coil holding power consumption Mounting Method: Bottom mount Connectors: Wire leads for control circuit Output Connector: M5 bolt and lock washer connections Terminal Material: Silver-plated copper Interrupt capacity to SAE J1625 Ingress Protection: IP67 Rated Coil Rating: 24VDC Max. Voltage Rating: 60VDC Nominal System Voltage: 48VDC Non-polarized Auxiliary contact not included
Request a Quote Datasheet
Description
These high-current, high-voltage DC contactor relays are ideal for electric vehicle applications such as charging station, battery power supply, motor control, circuit protection, and other switch controls. They can also be used in uninterruptible power supply and industrial machinery. Available with polarized and non-polarized contacts to best suit electrical systems polarity. Littelfuse DCNLR200NB24 High Voltage DC Contactor Category: Contactors Manufacturer: Littelfuse High-current and high-voltage contactor for EV applications Compact structure, helping reduce noise when turned on Built-in energy-saving coil to reduce the coil holding power consumption Mounting Method: Bottom mount Connectors: Wire leads for control circuit Output Connector: M5 bolt and lock washer connections Terminal Material: Silver-plated copper Interrupt capacity to SAE J1625 Ingress Protection: IP67 Rated Coil Rating: 24VDC Max. Voltage Rating: 60VDC Nominal System Voltage: 48VDC Non-polarized Auxiliary contact not included
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Littelfuse DCNLR200NB24 High Voltage DC Contactor SPST, 200A, 24VDC Coil - 77255 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse DCNLR200NB24 High Voltage DC Contactor SPST, 200A, 24VDC Coil
77255
Littelfuse DCNLR200NB24 High Voltage DC Contactor SPST, 200A, 24VDC Coil 77255
These high-current, high-voltage DC contactor relays are ideal for electric vehicle applications such as charging station, battery power supply, motor control, circuit protection, and other switch controls. They can also be used in uninterruptible power supply and industrial machinery. Available with polarized and non-polarized contacts to best suit electrical systems polarity. Littelfuse DCNLR200NB24 High Voltage DC Contactor Category: Contactors Manufacturer: Littelfuse High-current and high-voltage contactor for EV applications Compact structure, helping reduce noise when turned on Built-in energy-saving coil to reduce the coil holding power consumption Mounting Method: Bottom mount Connectors: Wire leads for control circuit Output Connector: M5 bolt and lock washer connections Terminal Material: Silver-plated copper Interrupt capacity to SAE J1625 Ingress Protection: IP67 Rated Coil Rating: 24VDC Max. Voltage Rating: 60VDC Nominal System Voltage: 48VDC Non-polarized Auxiliary contact not included

These high-current, high-voltage DC contactor relays are ideal for electric vehicle applications such as charging station, battery power supply, motor control, circuit protection, and other switch controls. They can also be used in uninterruptible power supply and industrial machinery. Available with polarized and non-polarized contacts to best suit electrical systems polarity.

  • Littelfuse DCNLR200NB24 High Voltage DC Contactor
  • Category: Contactors
  • Manufacturer: Littelfuse
  • High-current and high-voltage contactor for EV applications
  • Compact structure, helping reduce noise when turned on
  • Built-in energy-saving coil to reduce the coil holding power consumption
  • Mounting Method: Bottom mount
  • Connectors: Wire leads for control circuit
  • Output Connector: M5 bolt and lock washer connections
  • Terminal Material: Silver-plated copper
  • Interrupt capacity to SAE J1625
  • Ingress Protection: IP67 Rated
  • Coil Rating: 24VDC
  • Max. Voltage Rating: 60VDC
  • Nominal System Voltage: 48VDC
  • Non-polarized
  • Auxiliary contact not included
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electrical Contactors
Product Number 77255
Product Name Littelfuse DCNLR200NB24 High Voltage DC Contactor SPST, 200A, 24VDC Coil
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Type 6K.04 - Mini industrial contactors - 6K0490724812 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details
Definite Purpose Contactors - 9-1611015-3 - TE Connectivity
Specs
Type Electrical Contactor
Poles 3
VAC 24 volts
View Details
C300 - Single-pole bi-directional DC contactors up to 1,500 volts -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Poles 1
Current 500 amps
View Details
Contactors - 3596-GX12HBB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details