Egis Mobile Electric Egis Mobile Electric 7022B Hermetically Sealed Contactor, 250A, 12/24VDC with Auxiliary Contacts 7022B

Description
Ensure flawless operation for the life of the installation with a hermetically sealed contactor sealed against dust & moisture intrusion. Egis Mobile Electric 7022B Hermetically Sealed Contactor Category: Contactors Manufacturer: Egis Mobile Electric Ignition protected for safe installation in closed compartments with potential explosive Gases High switching endurance delivering 100,000 cycles at 100A Bullet-proof construction with high temperature materials for engine compartment applications Reduce installation cost and weight by eliminating large cable runs to manual switches Remote switching of high-ampere engine and auxiliary loads Get positive confirmation of relay On/Off state with auxiliary contacts that support remote status indication Duty Type: Continuous Terminals: Silver-plated copper Terminal Stud Size: M8-1.25 Mounting Hole Size: #10 Housing Material: Nylon UL-94-V0 Normally Open Coil Resistance: 96 ohms Operational voltage range: 9-36VDC
Request a Quote Datasheet
Description
Ensure flawless operation for the life of the installation with a hermetically sealed contactor sealed against dust & moisture intrusion. Egis Mobile Electric 7022B Hermetically Sealed Contactor Category: Contactors Manufacturer: Egis Mobile Electric Ignition protected for safe installation in closed compartments with potential explosive Gases High switching endurance delivering 100,000 cycles at 100A Bullet-proof construction with high temperature materials for engine compartment applications Reduce installation cost and weight by eliminating large cable runs to manual switches Remote switching of high-ampere engine and auxiliary loads Get positive confirmation of relay On/Off state with auxiliary contacts that support remote status indication Duty Type: Continuous Terminals: Silver-plated copper Terminal Stud Size: M8-1.25 Mounting Hole Size: #10 Housing Material: Nylon UL-94-V0 Normally Open Coil Resistance: 96 ohms Operational voltage range: 9-36VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Egis Mobile Electric 7022B Hermetically Sealed Contactor, 250A, 12/24VDC with Auxiliary Contacts - 82049 - Waytek, Inc.
Chanhassen, MN, United States
Egis Mobile Electric 7022B Hermetically Sealed Contactor, 250A, 12/24VDC with Auxiliary Contacts
82049
Egis Mobile Electric 7022B Hermetically Sealed Contactor, 250A, 12/24VDC with Auxiliary Contacts 82049
Ensure flawless operation for the life of the installation with a hermetically sealed contactor sealed against dust & moisture intrusion. Egis Mobile Electric 7022B Hermetically Sealed Contactor Category: Contactors Manufacturer: Egis Mobile Electric Ignition protected for safe installation in closed compartments with potential explosive Gases High switching endurance delivering 100,000 cycles at 100A Bullet-proof construction with high temperature materials for engine compartment applications Reduce installation cost and weight by eliminating large cable runs to manual switches Remote switching of high-ampere engine and auxiliary loads Get positive confirmation of relay On/Off state with auxiliary contacts that support remote status indication Duty Type: Continuous Terminals: Silver-plated copper Terminal Stud Size: M8-1.25 Mounting Hole Size: #10 Housing Material: Nylon UL-94-V0 Normally Open Coil Resistance: 96 ohms Operational voltage range: 9-36VDC

Ensure flawless operation for the life of the installation with a hermetically sealed contactor sealed against dust & moisture intrusion.

  • Egis Mobile Electric 7022B Hermetically Sealed Contactor
  • Category: Contactors
  • Manufacturer: Egis Mobile Electric
  • Ignition protected for safe installation in closed compartments with potential explosive Gases
  • High switching endurance delivering 100,000 cycles at 100A
  • Bullet-proof construction with high temperature materials for engine compartment applications
  • Reduce installation cost and weight by eliminating large cable runs to manual switches
  • Remote switching of high-ampere engine and auxiliary loads
  • Get positive confirmation of relay On/Off state with auxiliary contacts that support remote status indication
  • Duty Type: Continuous
  • Terminals: Silver-plated copper
  • Terminal Stud Size: M8-1.25
  • Mounting Hole Size: #10
  • Housing Material: Nylon UL-94-V0
  • Normally Open
  • Coil Resistance: 96 ohms
  • Operational voltage range: 9-36VDC
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electrical Contactors
Product Number 82049
Product Name Egis Mobile Electric 7022B Hermetically Sealed Contactor, 250A, 12/24VDC with Auxiliary Contacts
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
Type 6K.04 - Mini industrial contactors - 6K0490484809 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details
Contactors - 1220998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details