Littelfuse, Inc. Littelfuse DCNHR250QFA High Voltage DC Contactor SPST, 250A, 36VDC PWM Coil with Auxiliary Circuit DCNHR250QFA

Description
These high-current, high-voltage DC contactor relays are ideal for electric vehicle applications such as charging station, battery power supply, motor control, circuit protection, and other switch controls. They can also be used in uninterruptible power supply and industrial machinery. Available with polarized and non-polarized contacts to best suit electrical systems polarity. Littelfuse DCNHR250QFA High Voltage DC Contactor Category: Contactors Manufacturer: Littelfuse High-current and high-voltage contactor for EV applications Compact structure, helping reduce noise when turned on Built-in energy-saving coil to reduce the coil holding power consumption Mounting Method: Bottom mount Connectors: Wire leads for control circuit Output Connector: M5 bolt and lock washer connections Terminal Material: Silver-plated copper Interrupt capacity to SAE J1625 Ingress Protection: IP67 Rated Coil Rating: 36VDC Max. Voltage Rating: 900VDC Nominal System Voltage: 450VDC Polarized Auxiliary contact included PWM Coil: Pulse width modulation to reduce power for keeping the contacts closed
Request a Quote Datasheet
Description
These high-current, high-voltage DC contactor relays are ideal for electric vehicle applications such as charging station, battery power supply, motor control, circuit protection, and other switch controls. They can also be used in uninterruptible power supply and industrial machinery. Available with polarized and non-polarized contacts to best suit electrical systems polarity. Littelfuse DCNHR250QFA High Voltage DC Contactor Category: Contactors Manufacturer: Littelfuse High-current and high-voltage contactor for EV applications Compact structure, helping reduce noise when turned on Built-in energy-saving coil to reduce the coil holding power consumption Mounting Method: Bottom mount Connectors: Wire leads for control circuit Output Connector: M5 bolt and lock washer connections Terminal Material: Silver-plated copper Interrupt capacity to SAE J1625 Ingress Protection: IP67 Rated Coil Rating: 36VDC Max. Voltage Rating: 900VDC Nominal System Voltage: 450VDC Polarized Auxiliary contact included PWM Coil: Pulse width modulation to reduce power for keeping the contacts closed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Littelfuse DCNHR250QFA High Voltage DC Contactor SPST, 250A, 36VDC PWM Coil with Auxiliary Circuit - 77243 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse DCNHR250QFA High Voltage DC Contactor SPST, 250A, 36VDC PWM Coil with Auxiliary Circuit
77243
Littelfuse DCNHR250QFA High Voltage DC Contactor SPST, 250A, 36VDC PWM Coil with Auxiliary Circuit 77243
These high-current, high-voltage DC contactor relays are ideal for electric vehicle applications such as charging station, battery power supply, motor control, circuit protection, and other switch controls. They can also be used in uninterruptible power supply and industrial machinery. Available with polarized and non-polarized contacts to best suit electrical systems polarity. Littelfuse DCNHR250QFA High Voltage DC Contactor Category: Contactors Manufacturer: Littelfuse High-current and high-voltage contactor for EV applications Compact structure, helping reduce noise when turned on Built-in energy-saving coil to reduce the coil holding power consumption Mounting Method: Bottom mount Connectors: Wire leads for control circuit Output Connector: M5 bolt and lock washer connections Terminal Material: Silver-plated copper Interrupt capacity to SAE J1625 Ingress Protection: IP67 Rated Coil Rating: 36VDC Max. Voltage Rating: 900VDC Nominal System Voltage: 450VDC Polarized Auxiliary contact included PWM Coil: Pulse width modulation to reduce power for keeping the contacts closed

These high-current, high-voltage DC contactor relays are ideal for electric vehicle applications such as charging station, battery power supply, motor control, circuit protection, and other switch controls. They can also be used in uninterruptible power supply and industrial machinery. Available with polarized and non-polarized contacts to best suit electrical systems polarity.

  • Littelfuse DCNHR250QFA High Voltage DC Contactor
  • Category: Contactors
  • Manufacturer: Littelfuse
  • High-current and high-voltage contactor for EV applications
  • Compact structure, helping reduce noise when turned on
  • Built-in energy-saving coil to reduce the coil holding power consumption
  • Mounting Method: Bottom mount
  • Connectors: Wire leads for control circuit
  • Output Connector: M5 bolt and lock washer connections
  • Terminal Material: Silver-plated copper
  • Interrupt capacity to SAE J1625
  • Ingress Protection: IP67 Rated
  • Coil Rating: 36VDC
  • Max. Voltage Rating: 900VDC
  • Nominal System Voltage: 450VDC
  • Polarized
  • Auxiliary contact included
  • PWM Coil: Pulse width modulation to reduce power for keeping the contacts closed
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electrical Contactors
Product Number 77243
Product Name Littelfuse DCNHR250QFA High Voltage DC Contactor SPST, 250A, 36VDC PWM Coil with Auxiliary Circuit
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX23CCC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-24 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
C294 - Double pole DC contactor up to 1,500 V -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Poles 2
Current 40 amps
View Details
Type 22.34 - Modular contactors 25A - 223400484740 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, ukca, RINA
Poles 4
View Details