Littelfuse, Inc. Littelfuse DCNLEV100-BAN High Voltage DC Contactor SPST, 100A, 12VDC with Auxiliary Circuit DCNLEV100-BAN

Description
High current and high voltage DC contactor relays for electric vehicle applications such as charging station, battery power supply, motor control, circuit protection, and other switch controls. Can also be used in uninterruptible power supply and industrial machinery. Are available with polarized and non-polarized contacts to best suit electrical systems polarity. Littelfuse DCNLEV100-BAN High Voltage DC Contactor Category: Contactors Manufacturer: Littelfuse Bottom mount with auxiliary circuit with polar load terminals with coil voltage 12VDC High current and high voltage contactor for EV applications Compact structure, helping reduce noise when turned on No mounting orientation restrictions Non-Polarized Contacts Connectors: Wire Leads for Control Circuit Output Connector: M5 Bolt and Lockwasher Connections Terminal Material: Silver-plated copper IP67 Rated
Request a Quote Datasheet
Description
High current and high voltage DC contactor relays for electric vehicle applications such as charging station, battery power supply, motor control, circuit protection, and other switch controls. Can also be used in uninterruptible power supply and industrial machinery. Are available with polarized and non-polarized contacts to best suit electrical systems polarity. Littelfuse DCNLEV100-BAN High Voltage DC Contactor Category: Contactors Manufacturer: Littelfuse Bottom mount with auxiliary circuit with polar load terminals with coil voltage 12VDC High current and high voltage contactor for EV applications Compact structure, helping reduce noise when turned on No mounting orientation restrictions Non-Polarized Contacts Connectors: Wire Leads for Control Circuit Output Connector: M5 Bolt and Lockwasher Connections Terminal Material: Silver-plated copper IP67 Rated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Littelfuse DCNLEV100-BAN High Voltage DC Contactor SPST, 100A, 12VDC with Auxiliary Circuit - 77043 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse DCNLEV100-BAN High Voltage DC Contactor SPST, 100A, 12VDC with Auxiliary Circuit
77043
Littelfuse DCNLEV100-BAN High Voltage DC Contactor SPST, 100A, 12VDC with Auxiliary Circuit 77043
High current and high voltage DC contactor relays for electric vehicle applications such as charging station, battery power supply, motor control, circuit protection, and other switch controls. Can also be used in uninterruptible power supply and industrial machinery. Are available with polarized and non-polarized contacts to best suit electrical systems polarity. Littelfuse DCNLEV100-BAN High Voltage DC Contactor Category: Contactors Manufacturer: Littelfuse Bottom mount with auxiliary circuit with polar load terminals with coil voltage 12VDC High current and high voltage contactor for EV applications Compact structure, helping reduce noise when turned on No mounting orientation restrictions Non-Polarized Contacts Connectors: Wire Leads for Control Circuit Output Connector: M5 Bolt and Lockwasher Connections Terminal Material: Silver-plated copper IP67 Rated

High current and high voltage DC contactor relays for electric vehicle applications such as charging station, battery power supply, motor control, circuit protection, and other switch controls. Can also be used in uninterruptible power supply and industrial machinery. Are available with polarized and non-polarized contacts to best suit electrical systems polarity.

  • Littelfuse DCNLEV100-BAN High Voltage DC Contactor
  • Category: Contactors
  • Manufacturer: Littelfuse
  • Bottom mount with auxiliary circuit with polar load terminals with coil voltage 12VDC
  • High current and high voltage contactor for EV applications
  • Compact structure, helping reduce noise when turned on
  • No mounting orientation restrictions
  • Non-Polarized Contacts
  • Connectors: Wire Leads for Control Circuit
  • Output Connector: M5 Bolt and Lockwasher Connections
  • Terminal Material: Silver-plated copper
  • IP67 Rated
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electrical Contactors
Product Number 77043
Product Name Littelfuse DCNLEV100-BAN High Voltage DC Contactor SPST, 100A, 12VDC with Auxiliary Circuit
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
CS115 - 4 pole AC and DC Contactor -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Poles 4
Current 30 amps
View Details
Contactors - 3596-GV241BAB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Contactors - 1221063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 4
Mounting Screw
View Details