InPower, LLC InPower SSC20-100 Solid State 100A DC Contactor SSC20-100

Description
InPower SSC20-100 Solid State DC Contactors Category: Contactors Manufacturer: InPower SSC20 Series Switch Type: Solid State Voltage Range: 7.5-20VDC Terminals: (2) 3/8"-16 stainless steel studs Dimensions: 2.85" x 4.35" x 1.10" Remotely operate high current circuits Electronic, solid-state design means no moving parts to wear-out Rated 75A for mounting on wood, plastic, or free air Automatic over-current, under-voltage, and over-temperature shutdown protection Low resistance; Voltage spike protection for inductive loads Max Current Rating Temperature 185°F (85°C) Status LED indicator light: Steady on when electrical contactor is on and operating normally Flashes when contactor has automatically turned off or detected loss of ground, over-current, under-voltage, or over-temperature
Request a Quote Datasheet
Description
InPower SSC20-100 Solid State DC Contactors Category: Contactors Manufacturer: InPower SSC20 Series Switch Type: Solid State Voltage Range: 7.5-20VDC Terminals: (2) 3/8"-16 stainless steel studs Dimensions: 2.85" x 4.35" x 1.10" Remotely operate high current circuits Electronic, solid-state design means no moving parts to wear-out Rated 75A for mounting on wood, plastic, or free air Automatic over-current, under-voltage, and over-temperature shutdown protection Low resistance; Voltage spike protection for inductive loads Max Current Rating Temperature 185°F (85°C) Status LED indicator light: Steady on when electrical contactor is on and operating normally Flashes when contactor has automatically turned off or detected loss of ground, over-current, under-voltage, or over-temperature
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
InPower SSC20-100 Solid State 100A DC Contactor - 44401 - Waytek, Inc.
Chanhassen, MN, United States
InPower SSC20-100 Solid State 100A DC Contactor
44401
InPower SSC20-100 Solid State 100A DC Contactor 44401
InPower SSC20-100 Solid State DC Contactors Category: Contactors Manufacturer: InPower SSC20 Series Switch Type: Solid State Voltage Range: 7.5-20VDC Terminals: (2) 3/8"-16 stainless steel studs Dimensions: 2.85" x 4.35" x 1.10" Remotely operate high current circuits Electronic, solid-state design means no moving parts to wear-out Rated 75A for mounting on wood, plastic, or free air Automatic over-current, under-voltage, and over-temperature shutdown protection Low resistance; Voltage spike protection for inductive loads Max Current Rating Temperature 185°F (85°C) Status LED indicator light: Steady on when electrical contactor is on and operating normally Flashes when contactor has automatically turned off or detected loss of ground, over-current, under-voltage, or over-temperature
  • InPower SSC20-100 Solid State DC Contactors
  • Category: Contactors
  • Manufacturer: InPower
  • SSC20 Series
  • Switch Type: Solid State
  • Voltage Range: 7.5-20VDC
  • Terminals: (2) 3/8"-16 stainless steel studs
  • Dimensions: 2.85" x 4.35" x 1.10"
  • Remotely operate high current circuits
  • Electronic, solid-state design means no moving parts to wear-out
  • Rated 75A for mounting on wood, plastic, or free air
  • Automatic over-current, under-voltage, and over-temperature shutdown protection
  • Low resistance; Voltage spike protection for inductive loads
  • Max Current Rating Temperature 185°F (85°C)
  • Status LED indicator light:
    • Steady on when electrical contactor is on and operating normally
    • Flashes when contactor has automatically turned off or detected loss of ground, over-current, under-voltage, or over-temperature
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electrical Contactors
Product Number 44401
Product Name InPower SSC20-100 Solid State 100A DC Contactor
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
Type 6K.T0 - Thermal overload protection - 6KT000002704 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS
Poles 1
View Details
Contactors - 1444908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
International Approvals RoHS Compliant
Poles 4
View Details
C805 - DC bi-directional switching -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details