InPower, LLC InPower HD2VCM Dual Output Contactor, 35A, 12VDC HD2VCM

Description
InPower’s HD2VCM is a power contactor designed to offer precise control for two +12V 35A feeds, allowing seamless switching of loads. This versatile controller is equipped with a microprocessor, enabling it to perform various programmable functions based on customer-specified parameters. InPower HD2VCM Dual Output Contactor Category: Contactors Manufacturer: InPower Switch Type: Solid State Operating Temperature: -40°F (-40°C) to 185°F (85°C) Nominal Voltage: 12-24VDC Programmability enables multiple capabilities and configurations such as: 12VDC true activation On-delay of 10 seconds Off-delay of 10 seconds One shot Voltage monitoring Current monitoring Low voltage disconnects Solid state contactor control Low Power Consumption: If the control voltages (IN1,IN2) are not active, current draw is zero Command Interface: User-friendly control interface via a 6-pin Deutsch connector ensuring easy and secure connectivity
Request a Quote Datasheet
Description
InPower’s HD2VCM is a power contactor designed to offer precise control for two +12V 35A feeds, allowing seamless switching of loads. This versatile controller is equipped with a microprocessor, enabling it to perform various programmable functions based on customer-specified parameters. InPower HD2VCM Dual Output Contactor Category: Contactors Manufacturer: InPower Switch Type: Solid State Operating Temperature: -40°F (-40°C) to 185°F (85°C) Nominal Voltage: 12-24VDC Programmability enables multiple capabilities and configurations such as: 12VDC true activation On-delay of 10 seconds Off-delay of 10 seconds One shot Voltage monitoring Current monitoring Low voltage disconnects Solid state contactor control Low Power Consumption: If the control voltages (IN1,IN2) are not active, current draw is zero Command Interface: User-friendly control interface via a 6-pin Deutsch connector ensuring easy and secure connectivity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
InPower HD2VCM Dual Output Contactor, 35A, 12VDC - 44495 - Waytek, Inc.
Chanhassen, MN, United States
InPower HD2VCM Dual Output Contactor, 35A, 12VDC
44495
InPower HD2VCM Dual Output Contactor, 35A, 12VDC 44495
InPower’s HD2VCM is a power contactor designed to offer precise control for two +12V 35A feeds, allowing seamless switching of loads. This versatile controller is equipped with a microprocessor, enabling it to perform various programmable functions based on customer-specified parameters. InPower HD2VCM Dual Output Contactor Category: Contactors Manufacturer: InPower Switch Type: Solid State Operating Temperature: -40°F (-40°C) to 185°F (85°C) Nominal Voltage: 12-24VDC Programmability enables multiple capabilities and configurations such as: 12VDC true activation On-delay of 10 seconds Off-delay of 10 seconds One shot Voltage monitoring Current monitoring Low voltage disconnects Solid state contactor control Low Power Consumption: If the control voltages (IN1,IN2) are not active, current draw is zero Command Interface: User-friendly control interface via a 6-pin Deutsch connector ensuring easy and secure connectivity

InPower’s HD2VCM is a power contactor designed to offer precise control for two +12V 35A feeds, allowing seamless switching of loads. This versatile controller is equipped with a microprocessor, enabling it to perform various programmable functions based on customer-specified parameters.

  • InPower HD2VCM Dual Output Contactor
  • Category: Contactors
  • Manufacturer: InPower
  • Switch Type: Solid State
  • Operating Temperature: -40°F (-40°C) to 185°F (85°C)
  • Nominal Voltage: 12-24VDC
  • Programmability enables multiple capabilities and configurations such as:
  • 12VDC true activation
  • On-delay of 10 seconds
  • Off-delay of 10 seconds
  • One shot
  • Voltage monitoring
  • Current monitoring
  • Low voltage disconnects
  • Solid state contactor control
  • Low Power Consumption: If the control voltages (IN1,IN2) are not active, current draw is zero
  • Command Interface: User-friendly control interface via a 6-pin Deutsch connector ensuring easy and secure connectivity
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electrical Contactors
Product Number 44495
Product Name InPower HD2VCM Dual Output Contactor, 35A, 12VDC
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - A121844-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Contactors - 3596-GV241FAX-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 6K.T1 - Thermal overload protection - 6KT100000811 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS
Poles 1
View Details
Contactors - 1220996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details