GIGAVAC
GIGAVAC P115BDA MiniTactor Sealed Contactor 50A 12VDC SPST-NO
P115BDA
Description
GIGAVAC P115BDA MiniTactor Sealed Contactor
Category: Contactors
Manufacturer: GIGAVAC
Small, lightweight and cost effective
Coil Voltage: 12VDC
Max operating voltage: 1500 VDC
Max. continuous current carry @ 65c: 50A
Max. continuous current carry @ 85c: 25A
Max operate time: 25 ms
Max release time: 8 ms
Hermetically sealed contactor: ensures make / break switching up to 1200VDC
-
Waytek, Inc.
-
Heilind Electronics, Inc.
Request a Quote
Email Supplier
Datasheet
Description
GIGAVAC P115BDA MiniTactor Sealed Contactor
Category: Contactors
Manufacturer: GIGAVAC
Small, lightweight and cost effective
Coil Voltage: 12VDC
Max operating voltage: 1500 VDC
Max. continuous current carry @ 65c: 50A
Max. continuous current carry @ 85c: 25A
Max operate time: 25 ms
Max release time: 8 ms
Hermetically sealed contactor: ensures make / break switching up to 1200VDC
Request a Quote
Email Supplier
Datasheet
Suppliers
GIGAVAC P115BDA MiniTactor Sealed Contactor 50A 12VDC SPST-NO
77086
GIGAVAC P115BDA MiniTactor Sealed Contactor
Category: Contactors
Manufacturer: GIGAVAC
Small, lightweight and cost effective
Coil Voltage: 12VDC
Max operating voltage: 1500 VDC
Max. continuous current carry @ 65c: 50A
Max. continuous current carry @ 85c: 25A
Max operate time: 25 ms
Max release time: 8 ms
Hermetically sealed contactor: ensures make / break switching up to 1200VDC
- GIGAVAC P115BDA MiniTactor Sealed Contactor
- Category: Contactors
- Manufacturer: GIGAVAC
- Small, lightweight and cost effective
- Coil Voltage: 12VDC
- Max operating voltage: 1500 VDC
- Max. continuous current carry @ 65c: 50A
- Max. continuous current carry @ 85c: 25A
- Max operate time: 25 ms
- Max release time: 8 ms
- Hermetically sealed contactor: ensures make / break switching up to 1200VDC
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Contactors |
Electrical Contactors |
|
Product Number
|
77086 |
P115BDA |
|
Product Name
|
GIGAVAC P115BDA MiniTactor Sealed Contactor 50A 12VDC SPST-NO |
P SERIES CONTACTOR |
|
Type
|
Electrical Contactor
|
Electrical Contactor
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Electrical Contactor
International Approvals
CE certified, UL recognized, RoHS & REACH compliant
Current
3000 amps
View Details
Finder S.p.A. con unico socio
Type
Electrical Contactor
International Approvals
CE-2, CLUS, ukca
Poles
3
View Details