Trombetta, Inc. Trombetta S500-A6 Solid State Electronic Control Module, 12/24VDC S500-A6

Description
Trombetta S500-A6 Solid State Electronic Control Module Category: Contactors Manufacturer: Trombetta Electronic controls for solenoids regulate the magnitude of electrical drive applied to the coil during the pull-in and/or hold operation of the solenoid to optimize performance of the solenoid Allows industrial work solenoids of any size to achieve intermittent forces equal to or exceeding much larger solenoids, making them a great choice for applications with high pull-in force requirements at long working strokes This control modulates energy through Pulse Width Modulation (PWM) control of a single coil; thus, the performance benefit of 100% of the coil working at all times is achieved Module is built with an Auxiliary termination point to allow for the wiring of a remote control to the control module Volt Rating: 12-24VDC Voltage Input Min. Max Range: 10-32VDC Max. Load Current: 80A Max. Power Load: 1000 Watts Reverse Polarity Protection: Yes
Request a Quote Datasheet
Description
Trombetta S500-A6 Solid State Electronic Control Module Category: Contactors Manufacturer: Trombetta Electronic controls for solenoids regulate the magnitude of electrical drive applied to the coil during the pull-in and/or hold operation of the solenoid to optimize performance of the solenoid Allows industrial work solenoids of any size to achieve intermittent forces equal to or exceeding much larger solenoids, making them a great choice for applications with high pull-in force requirements at long working strokes This control modulates energy through Pulse Width Modulation (PWM) control of a single coil; thus, the performance benefit of 100% of the coil working at all times is achieved Module is built with an Auxiliary termination point to allow for the wiring of a remote control to the control module Volt Rating: 12-24VDC Voltage Input Min. Max Range: 10-32VDC Max. Load Current: 80A Max. Power Load: 1000 Watts Reverse Polarity Protection: Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trombetta S500-A6 Solid State Electronic Control Module, 12/24VDC - 80480 - Waytek, Inc.
Chanhassen, MN, United States
Trombetta S500-A6 Solid State Electronic Control Module, 12/24VDC
80480
Trombetta S500-A6 Solid State Electronic Control Module, 12/24VDC 80480
Trombetta S500-A6 Solid State Electronic Control Module Category: Contactors Manufacturer: Trombetta Electronic controls for solenoids regulate the magnitude of electrical drive applied to the coil during the pull-in and/or hold operation of the solenoid to optimize performance of the solenoid Allows industrial work solenoids of any size to achieve intermittent forces equal to or exceeding much larger solenoids, making them a great choice for applications with high pull-in force requirements at long working strokes This control modulates energy through Pulse Width Modulation (PWM) control of a single coil; thus, the performance benefit of 100% of the coil working at all times is achieved Module is built with an Auxiliary termination point to allow for the wiring of a remote control to the control module Volt Rating: 12-24VDC Voltage Input Min. Max Range: 10-32VDC Max. Load Current: 80A Max. Power Load: 1000 Watts Reverse Polarity Protection: Yes
  • Trombetta S500-A6 Solid State Electronic Control Module
  • Category: Contactors
  • Manufacturer: Trombetta
  • Electronic controls for solenoids regulate the magnitude of electrical drive applied to the coil during the pull-in and/or hold operation of the solenoid to optimize performance of the solenoid
  • Allows industrial work solenoids of any size to achieve intermittent forces equal to or exceeding much larger solenoids, making them a great choice for applications with high pull-in force requirements at long working strokes
  • This control modulates energy through Pulse Width Modulation (PWM) control of a single coil; thus, the performance benefit of 100% of the coil working at all times is achieved
  • Module is built with an Auxiliary termination point to allow for the wiring of a remote control to the control module
  • Volt Rating: 12-24VDC
  • Voltage Input Min. Max Range: 10-32VDC
  • Max. Load Current: 80A
  • Max. Power Load: 1000 Watts
  • Reverse Polarity Protection: Yes
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electrical Contactors
Product Number 80480
Product Name Trombetta S500-A6 Solid State Electronic Control Module, 12/24VDC
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Type 22.34 - Modular contactors 25A - 223400121620 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, ukca, RINA
Poles 4
View Details
Definite Purpose Contactors - 4-1672124-9 - TE Connectivity
Specs
Type Electrical Contactor
Poles 2
VAC 240 volts
View Details
AFS11, AFS711, AFS177, AFS717, AFS817, AFS797 - 2 and 4 pole motor reversing contactors -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Poles 4
Current 80 to 250 amps
View Details
Contactors - 3596-GX21BBB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details