White-Rodgers White-Rodgers DC Power Relay Contactor, SPNO, 36VDC, 200A, Isolated, 586-906 586-906

Description
White-Rodgers DC Power Relay Contactor 586-906 Category: Relays Manufacturer: White-Rodgers Emerson Continuous duty cycle power relay contactors Application: Emergency vehicle accessories, golf cart controls, bus accessories, floor sweepers/scrubbers, handicap lifts, utility winches, marine, forklifts, lawn & garden equipment, diesel engines High current carrying capacity switching 4 terminals 200A continuous 600A inrush 36VDC Mounting: vertical plane with coil terminals up Contact our sales department at 800-328-2724 for more details Silver alloy contact material
Request a Quote Datasheet
Description
White-Rodgers DC Power Relay Contactor 586-906 Category: Relays Manufacturer: White-Rodgers Emerson Continuous duty cycle power relay contactors Application: Emergency vehicle accessories, golf cart controls, bus accessories, floor sweepers/scrubbers, handicap lifts, utility winches, marine, forklifts, lawn & garden equipment, diesel engines High current carrying capacity switching 4 terminals 200A continuous 600A inrush 36VDC Mounting: vertical plane with coil terminals up Contact our sales department at 800-328-2724 for more details Silver alloy contact material
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
White-Rodgers DC Power Relay Contactor, SPNO, 36VDC, 200A, Isolated, 586-906 - 75584 - Waytek, Inc.
Chanhassen, MN, United States
White-Rodgers DC Power Relay Contactor, SPNO, 36VDC, 200A, Isolated, 586-906
75584
White-Rodgers DC Power Relay Contactor, SPNO, 36VDC, 200A, Isolated, 586-906 75584
White-Rodgers DC Power Relay Contactor 586-906 Category: Relays Manufacturer: White-Rodgers Emerson Continuous duty cycle power relay contactors Application: Emergency vehicle accessories, golf cart controls, bus accessories, floor sweepers/scrubbers, handicap lifts, utility winches, marine, forklifts, lawn & garden equipment, diesel engines High current carrying capacity switching 4 terminals 200A continuous 600A inrush 36VDC Mounting: vertical plane with coil terminals up Contact our sales department at 800-328-2724 for more details Silver alloy contact material
  • White-Rodgers DC Power Relay Contactor 586-906
  • Category: Relays
  • Manufacturer: White-Rodgers Emerson
  • Continuous duty cycle power relay contactors
  • Application: Emergency vehicle accessories, golf cart controls, bus accessories, floor sweepers/scrubbers, handicap lifts, utility winches, marine, forklifts, lawn & garden equipment, diesel engines
  • High current carrying capacity switching
  • 4 terminals
  • 200A continuous
  • 600A inrush
  • 36VDC
  • Mounting: vertical plane with coil terminals up
  • Contact our sales department at 800-328-2724 for more details
  • Silver alloy contact material
Supplier's Site Datasheet
Contactor, Power; 1; 200 A; 36 VDC; SPNO; 36 VDC - 70101967 - Allied Electronics, Inc.
Fort Worth, TX, USA
Contactor, Power; 1; 200 A; 36 VDC; SPNO; 36 VDC
70101967
Contactor, Power; 1; 200 A; 36 VDC; SPNO; 36 VDC 70101967
12⁄36 VDC, 200 A, 600 A Inrush Current, DC Power Contactors Silver alloy contact material Standard bracket style Continuous duty cycle General Specifications Continuous-Duty Cycle Terminals: Coil — 10-32; Contact — 5/16-24 Features Water and Dust Resistant Standard Bracket Specifications Dim./Wt.: SPNO — 3.69" × 3.30" × 2.90"/24 Ozs. Dim./Wt.: SPDT — 4.61" × 3.30" × 2.90"/26 Ozs Operating Temperature: –40°F to +149°F Recommended Mtg.: Vertical Plane, Coil Terminals Up Hardware Torque Specifications Contact Terminal: 60 Inch-Lbs. Maximum Coil Terminal: 12-18 Inch-Lbs.

12⁄36 VDC, 200 A, 600 A Inrush Current, DC Power Contactors

  • Silver alloy contact material
  • Standard bracket style
  • Continuous duty cycle
    General Specifications
  • Continuous-Duty Cycle
  • Terminals: Coil — 10-32; Contact — 5/16-24
    Features
  • Water and Dust Resistant
  • Standard Bracket
    Specifications
  • Dim./Wt.: SPNO — 3.69" × 3.30" × 2.90"/24 Ozs.
  • Dim./Wt.: SPDT — 4.61" × 3.30" × 2.90"/26 Ozs
  • Operating Temperature: –40°F to +149°F
  • Recommended Mtg.: Vertical Plane, Coil Terminals Up
    Hardware Torque Specifications
  • Contact Terminal: 60 Inch-Lbs. Maximum
  • Coil Terminal: 12-18 Inch-Lbs.
Supplier's Site
Contactor, Spst-No, 36Vdc, 200A, Bracket; Load Current Inductive White Rodgers - 35M1915 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, Spst-No, 36Vdc, 200A, Bracket; Load Current Inductive White Rodgers
35M1915
Contactor, Spst-No, 36Vdc, 200A, Bracket; Load Current Inductive White Rodgers 35M1915
CONTACTOR, SPST-NO, 36VDC, 200A, BRACKET; Load Current Inductive:200A; Relay Mounting:Flange; Operating Voltage:36VDC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Type:DC RoHS Compliant: Yes

CONTACTOR, SPST-NO, 36VDC, 200A, BRACKET; Load Current Inductive:200A; Relay Mounting:Flange; Operating Voltage:36VDC; Contact Configuration:SPST-NO; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Type:DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors Electrical Contactors
Product Number 75584 70101967 35M1915
Product Name White-Rodgers DC Power Relay Contactor, SPNO, 36VDC, 200A, Isolated, 586-906 Contactor, Power; 1; 200 A; 36 VDC; SPNO; 36 VDC Contactor, Spst-No, 36Vdc, 200A, Bracket; Load Current Inductive White Rodgers
Type Electrical Contactor Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-24 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Type 6K.14 - Industrial contactors - 6K1480244818 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details
Contactors - 1221042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 4
Mounting Screw
View Details
High-voltage contactor up to 4,800 V -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 250 amps
VDC 3000 volts
View Details