Trombetta, Inc. Trombetta 214-2431-A61-06 Reversing Polarity 24VDC Contactor 214-2431-A61-06

Description
Trombetta 214-2431-A61-06 Reversing Polarity 24VDC Contactor Category: Contactors Manufacturer: Trombetta Provide a cost effective and simple solution for reversing polarity of permanent magnet DC motors. By integrating two DC contactors into a single unit, Trombetta has streamlined the assembly The result is less assembly time, less potential for problems and more reliable performance The Reversing Polarity is perfect for any application that requires reversing motion: Truck winch, tarp systems, boat lifts, RV slide-outs and RV leveling systems and slide-out hydraulic power units Voltage: 24VDC Duty Cycle: 20 percent Max Duty Cycle: 75A for 5 minutes 125A for 30 seconds 180A/24VDC Peak Inrush: 150A Mounting Bracket: Flat Contact Material: Alloy Silver & Contact Bars Coil Termination: (2) Low Current Terminals (1/4" Spade) Contact Studs: (4) 5/16"-24 Studs - High Current Terminals
Request a Quote
Description
Trombetta 214-2431-A61-06 Reversing Polarity 24VDC Contactor Category: Contactors Manufacturer: Trombetta Provide a cost effective and simple solution for reversing polarity of permanent magnet DC motors. By integrating two DC contactors into a single unit, Trombetta has streamlined the assembly The result is less assembly time, less potential for problems and more reliable performance The Reversing Polarity is perfect for any application that requires reversing motion: Truck winch, tarp systems, boat lifts, RV slide-outs and RV leveling systems and slide-out hydraulic power units Voltage: 24VDC Duty Cycle: 20 percent Max Duty Cycle: 75A for 5 minutes 125A for 30 seconds 180A/24VDC Peak Inrush: 150A Mounting Bracket: Flat Contact Material: Alloy Silver & Contact Bars Coil Termination: (2) Low Current Terminals (1/4" Spade) Contact Studs: (4) 5/16"-24 Studs - High Current Terminals
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Trombetta 214-2431-A61-06 Reversing Polarity 24VDC Contactor is designed for reversing the polarity of permanent magnet DC motors, making it suitable for applications such as truck winches, tarp systems, boat lifts, RV slide-outs, and leveling systems. This contactor integrates two DC contactors into a single unit, which simplifies assembly and enhances reliability by reducing potential issues during installation. It operates at a nominal voltage of 24VDC with a maximum duty cycle of 20 percent. The contactor can handle a maximum current of 75A for 5 minutes, 125A for 30 seconds, and has a peak inrush capability of 150A. The contact material consists of alloy silver and contact bars, ensuring durability and performance. The unit features a flat mounting bracket and includes four high current terminals with 5/16"-24 studs for easy connection. The coil termination is achieved through two low current terminals with 1/4" spade connectors. This product is suitable for engineers looking for a reliable solution for motor control in various applications.

Datasheet Summary
Powered by GS/AI

The Trombetta 214-2431-A61-06 Reversing Polarity 24VDC Contactor is designed for reversing the polarity of permanent magnet DC motors, making it suitable for applications such as truck winches, tarp systems, boat lifts, RV slide-outs, and leveling systems. This contactor integrates two DC contactors into a single unit, which simplifies assembly and enhances reliability by reducing potential issues during installation. It operates at a nominal voltage of 24VDC with a maximum duty cycle of 20 percent. The contactor can handle a maximum current of 75A for 5 minutes, 125A for 30 seconds, and has a peak inrush capability of 150A. The contact material consists of alloy silver and contact bars, ensuring durability and performance. The unit features a flat mounting bracket and includes four high current terminals with 5/16"-24 studs for easy connection. The coil termination is achieved through two low current terminals with 1/4" spade connectors. This product is suitable for engineers looking for a reliable solution for motor control in various applications.

Suppliers

Company
Product
Description
Supplier Links
Trombetta 214-2431-A61-06 Reversing Polarity 24VDC Contactor - 80412 - Waytek, Inc.
Chanhassen, MN, United States
Trombetta 214-2431-A61-06 Reversing Polarity 24VDC Contactor
80412
Trombetta 214-2431-A61-06 Reversing Polarity 24VDC Contactor 80412
Trombetta 214-2431-A61-06 Reversing Polarity 24VDC Contactor Category: Contactors Manufacturer: Trombetta Provide a cost effective and simple solution for reversing polarity of permanent magnet DC motors. By integrating two DC contactors into a single unit, Trombetta has streamlined the assembly The result is less assembly time, less potential for problems and more reliable performance The Reversing Polarity is perfect for any application that requires reversing motion: Truck winch, tarp systems, boat lifts, RV slide-outs and RV leveling systems and slide-out hydraulic power units Voltage: 24VDC Duty Cycle: 20 percent Max Duty Cycle: 75A for 5 minutes 125A for 30 seconds 180A/24VDC Peak Inrush: 150A Mounting Bracket: Flat Contact Material: Alloy Silver & Contact Bars Coil Termination: (2) Low Current Terminals (1/4" Spade) Contact Studs: (4) 5/16"-24 Studs - High Current Terminals
  • Trombetta 214-2431-A61-06 Reversing Polarity 24VDC Contactor
  • Category: Contactors
  • Manufacturer: Trombetta
  • Provide a cost effective and simple solution for reversing polarity of permanent magnet DC motors. By integrating two DC contactors into a single unit, Trombetta has streamlined the assembly
  • The result is less assembly time, less potential for problems and more reliable performance
  • The Reversing Polarity is perfect for any application that requires reversing motion: Truck winch, tarp systems, boat lifts, RV slide-outs and RV leveling systems and slide-out hydraulic power units
  • Voltage: 24VDC
  • Duty Cycle: 20 percent
  • Max Duty Cycle:
    • 75A for 5 minutes
    • 125A for 30 seconds
    • 180A/24VDC
  • Peak Inrush: 150A
  • Mounting Bracket: Flat
  • Contact Material: Alloy Silver & Contact Bars
  • Coil Termination: (2) Low Current Terminals (1/4" Spade)
  • Contact Studs: (4) 5/16"-24 Studs - High Current Terminals
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electrical Contactors
Product Number 80412
Product Name Trombetta 214-2431-A61-06 Reversing Polarity 24VDC Contactor
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 1616097-1-ND - DigiKey
Specs
Type Electrical Contactor
View Details
Type 22.34 - Modular contactors 25A - 223400121620 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, ukca, RINA
Poles 4
View Details
Contactors - 3596-GX46CDB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details