Egis Mobile Electric Egis Mobile Electric 7025B Hermetically Sealed Contactor, 100A, 24VDC 7025B

Description
Ensure flawless operation for the life of the installation with a hermetically sealed contactor sealed against dust & moisture intrusion. Egis Mobile Electric 7025B Hermetically Sealed Contactor Category: Contactors Manufacturer: Egis Mobile Electric Ignition protected for safe installation in closed compartments with potential explosive Gases High switching endurance delivering 100,000 cycles at 100A Bullet-proof construction with high-temperature materials for engine compartment applications Reduce installation cost and weight by eliminating large cable runs to manual switches Remote switching of high-ampere engine and auxiliary loads Duty Type: Continuous Terminals: Silver-plated copper Terminal Stud Size: M5-0.8 Mounting Hole Size: #8 / M4 Housing Material: Nylon UL-94-V0 Normally Open Coil Resistance: 96 ohms Operational voltage range: 16-28VDC
Request a Quote Datasheet
Description
Ensure flawless operation for the life of the installation with a hermetically sealed contactor sealed against dust & moisture intrusion. Egis Mobile Electric 7025B Hermetically Sealed Contactor Category: Contactors Manufacturer: Egis Mobile Electric Ignition protected for safe installation in closed compartments with potential explosive Gases High switching endurance delivering 100,000 cycles at 100A Bullet-proof construction with high-temperature materials for engine compartment applications Reduce installation cost and weight by eliminating large cable runs to manual switches Remote switching of high-ampere engine and auxiliary loads Duty Type: Continuous Terminals: Silver-plated copper Terminal Stud Size: M5-0.8 Mounting Hole Size: #8 / M4 Housing Material: Nylon UL-94-V0 Normally Open Coil Resistance: 96 ohms Operational voltage range: 16-28VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Egis Mobile Electric 7025B Hermetically Sealed Contactor, 100A, 24VDC - 82047 - Waytek, Inc.
Chanhassen, MN, United States
Egis Mobile Electric 7025B Hermetically Sealed Contactor, 100A, 24VDC
82047
Egis Mobile Electric 7025B Hermetically Sealed Contactor, 100A, 24VDC 82047
Ensure flawless operation for the life of the installation with a hermetically sealed contactor sealed against dust & moisture intrusion. Egis Mobile Electric 7025B Hermetically Sealed Contactor Category: Contactors Manufacturer: Egis Mobile Electric Ignition protected for safe installation in closed compartments with potential explosive Gases High switching endurance delivering 100,000 cycles at 100A Bullet-proof construction with high-temperature materials for engine compartment applications Reduce installation cost and weight by eliminating large cable runs to manual switches Remote switching of high-ampere engine and auxiliary loads Duty Type: Continuous Terminals: Silver-plated copper Terminal Stud Size: M5-0.8 Mounting Hole Size: #8 / M4 Housing Material: Nylon UL-94-V0 Normally Open Coil Resistance: 96 ohms Operational voltage range: 16-28VDC

Ensure flawless operation for the life of the installation with a hermetically sealed contactor sealed against dust & moisture intrusion.

  • Egis Mobile Electric 7025B Hermetically Sealed Contactor
  • Category: Contactors
  • Manufacturer: Egis Mobile Electric
  • Ignition protected for safe installation in closed compartments with potential explosive Gases
  • High switching endurance delivering 100,000 cycles at 100A
  • Bullet-proof construction with high-temperature materials for engine compartment applications
  • Reduce installation cost and weight by eliminating large cable runs to manual switches
  • Remote switching of high-ampere engine and auxiliary loads
  • Duty Type: Continuous
  • Terminals: Silver-plated copper
  • Terminal Stud Size: M5-0.8
  • Mounting Hole Size: #8 / M4
  • Housing Material: Nylon UL-94-V0
  • Normally Open
  • Coil Resistance: 96 ohms
  • Operational voltage range: 16-28VDC
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electrical Contactors
Product Number 82047
Product Name Egis Mobile Electric 7025B Hermetically Sealed Contactor, 100A, 24VDC
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Type 6K.04 - Mini industrial contactors - 6K0480244812 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-12 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Definite Purpose Contactors - 4-1611022-7 - TE Connectivity
Specs
Type Electrical Contactor
Poles 3
VAC 240 volts
View Details
Contactors - 3596-GX21JAB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details