InPower, LLC Inpower HDVCM Latching Power Contactor, 70A, 12VDC HDVCM-01

Description
InPower’s HDVCM is a power contactor designed to offer precise control for a+12V 70A feed, allowing seamless switching of loads. This versatile controller is equipped with a microprocessor, enabling it to perform various programmable functions based on customer-specified parameters. Inpower HDVCM Latching Power Contactor Category: Contactors Manufacturer: InPower Switch Type: Solid State Current Rating: 70A Operating Temperature: -40°F to 185°F Nominal Voltage: 12-24VDC Versatile controller is equipped with a microprocessor, enabling it to perform various programable functions based on customer-specified parameters Programmability enables multiple capabilities and configurations such as: 12VDC true activation On-delay of 10 seconds Off-delay of 10 seconds One shot Voltage monitoring Current monitoring Low voltage disconnects Solid state contactor control Latching output, does not require constant power to maintain contact closure Low Power Consumption: If the Control Voltages (IN1,IN2) are not active, current draw is zero Control: Provides precise control for one +12V 70 Amp feed, allowing seamless switching latching outputs Versatility: Equipped with a microprocessor, enabling the controller to perform various functions based on customer-specified parameters Comprehensive Functionality: Offers voltage monitoring, current monitoring, low voltage disconnect, and efficient solid-state contactor control, providing a wide range of control options Command Interface: User-friendly control interface via a 6 Pin Deutsch connector ensuring easy and secure connectivity
Request a Quote Datasheet
Description
InPower’s HDVCM is a power contactor designed to offer precise control for a+12V 70A feed, allowing seamless switching of loads. This versatile controller is equipped with a microprocessor, enabling it to perform various programmable functions based on customer-specified parameters. Inpower HDVCM Latching Power Contactor Category: Contactors Manufacturer: InPower Switch Type: Solid State Current Rating: 70A Operating Temperature: -40°F to 185°F Nominal Voltage: 12-24VDC Versatile controller is equipped with a microprocessor, enabling it to perform various programable functions based on customer-specified parameters Programmability enables multiple capabilities and configurations such as: 12VDC true activation On-delay of 10 seconds Off-delay of 10 seconds One shot Voltage monitoring Current monitoring Low voltage disconnects Solid state contactor control Latching output, does not require constant power to maintain contact closure Low Power Consumption: If the Control Voltages (IN1,IN2) are not active, current draw is zero Control: Provides precise control for one +12V 70 Amp feed, allowing seamless switching latching outputs Versatility: Equipped with a microprocessor, enabling the controller to perform various functions based on customer-specified parameters Comprehensive Functionality: Offers voltage monitoring, current monitoring, low voltage disconnect, and efficient solid-state contactor control, providing a wide range of control options Command Interface: User-friendly control interface via a 6 Pin Deutsch connector ensuring easy and secure connectivity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inpower HDVCM Latching Power Contactor, 70A, 12VDC - 44498 - Waytek, Inc.
Chanhassen, MN, United States
Inpower HDVCM Latching Power Contactor, 70A, 12VDC
44498
Inpower HDVCM Latching Power Contactor, 70A, 12VDC 44498
InPower’s HDVCM is a power contactor designed to offer precise control for a+12V 70A feed, allowing seamless switching of loads. This versatile controller is equipped with a microprocessor, enabling it to perform various programmable functions based on customer-specified parameters. Inpower HDVCM Latching Power Contactor Category: Contactors Manufacturer: InPower Switch Type: Solid State Current Rating: 70A Operating Temperature: -40°F to 185°F Nominal Voltage: 12-24VDC Versatile controller is equipped with a microprocessor, enabling it to perform various programable functions based on customer-specified parameters Programmability enables multiple capabilities and configurations such as: 12VDC true activation On-delay of 10 seconds Off-delay of 10 seconds One shot Voltage monitoring Current monitoring Low voltage disconnects Solid state contactor control Latching output, does not require constant power to maintain contact closure Low Power Consumption: If the Control Voltages (IN1,IN2) are not active, current draw is zero Control: Provides precise control for one +12V 70 Amp feed, allowing seamless switching latching outputs Versatility: Equipped with a microprocessor, enabling the controller to perform various functions based on customer-specified parameters Comprehensive Functionality: Offers voltage monitoring, current monitoring, low voltage disconnect, and efficient solid-state contactor control, providing a wide range of control options Command Interface: User-friendly control interface via a 6 Pin Deutsch connector ensuring easy and secure connectivity

InPower’s HDVCM is a power contactor designed to offer precise control for a+12V 70A feed, allowing seamless switching of loads. This versatile controller is equipped with a microprocessor, enabling it to perform various programmable functions based on customer-specified parameters.

  • Inpower HDVCM Latching Power Contactor
  • Category: Contactors
  • Manufacturer: InPower
  • Switch Type: Solid State
  • Current Rating: 70A
  • Operating Temperature: -40°F to 185°F
  • Nominal Voltage: 12-24VDC
  • Versatile controller is equipped with a microprocessor, enabling it to perform various programable functions based on customer-specified parameters
  • Programmability enables multiple capabilities and configurations such as:
    • 12VDC true activation
    • On-delay of 10 seconds
    • Off-delay of 10 seconds
    • One shot
    • Voltage monitoring
    • Current monitoring
    • Low voltage disconnects
    • Solid state contactor control
  • Latching output, does not require constant power to maintain contact closure
  • Low Power Consumption: If the Control Voltages (IN1,IN2) are not active, current draw is zero
  • Control: Provides precise control for one +12V 70 Amp feed, allowing seamless switching latching outputs
  • Versatility: Equipped with a microprocessor, enabling the controller to perform various functions based on customer-specified parameters
  • Comprehensive Functionality: Offers voltage monitoring, current monitoring, low voltage disconnect, and efficient solid-state contactor control, providing a wide range of control options
  • Command Interface: User-friendly control interface via a 6 Pin Deutsch connector ensuring easy and secure connectivity
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electrical Contactors
Product Number 44498
Product Name Inpower HDVCM Latching Power Contactor, 70A, 12VDC
Type Electrical Contactor
Current 70 amps
VDC 12 to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 22.72 - Modular contactor 32A - 227200481410 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals EAC-1, CE-2, CLUS, ukca
Poles 2
View Details
Contactors - 2798782 - RS Components, Ltd.
Specs
Type Electrical Contactor
International Approvals RoHS Compliant
Poles 1
View Details
C303 - 1-pole bi-directional DC NO contactors up to 500 amps -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Poles 1
Current 350 to 500 amps
View Details
Contactors - 3596-GX12CAC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details