Trombetta, Inc. Trombetta 784-2421-020-20 High Performance 24VDC Starter Solenoid, 100A 784-2421-020-20

Description
Trombetta 784-2421-020-20 High Performance 24VDC Starter Solenoid Category: Contactors Manufacturer: Trombetta The high performance series offers a durable, high temperature resistant housing, suitable for a variety of environmental conditions The high-temperature coil assembly and brass carrier for the moving contacts stand up under punishing cranking duty. Ideal for utility vehicles, lawn and garden equipment and designed for both small engine starting applications and driving electric motors including lawn tractors, golf carts, and floor sweepers Contacts are compliant for RoHS, REACH and Conflict Mineral Sourcing Continuous Duty Cycle High Performance Contactor Intermittent duty 4 Terminals Peak Inrush: 400A 24VDC Duty Cycle: 100 Percent Continuous Coil Configuration: (2) Non-grounded 10-32 studs Contact Stud: (2) 5/16"-24 Studs Contact Material: Silver Alloy Mounting Bracket: Standard Base Bracket Life Cycle: 50,000 Electrical Life Cycles
Request a Quote
Description
Trombetta 784-2421-020-20 High Performance 24VDC Starter Solenoid Category: Contactors Manufacturer: Trombetta The high performance series offers a durable, high temperature resistant housing, suitable for a variety of environmental conditions The high-temperature coil assembly and brass carrier for the moving contacts stand up under punishing cranking duty. Ideal for utility vehicles, lawn and garden equipment and designed for both small engine starting applications and driving electric motors including lawn tractors, golf carts, and floor sweepers Contacts are compliant for RoHS, REACH and Conflict Mineral Sourcing Continuous Duty Cycle High Performance Contactor Intermittent duty 4 Terminals Peak Inrush: 400A 24VDC Duty Cycle: 100 Percent Continuous Coil Configuration: (2) Non-grounded 10-32 studs Contact Stud: (2) 5/16"-24 Studs Contact Material: Silver Alloy Mounting Bracket: Standard Base Bracket Life Cycle: 50,000 Electrical Life Cycles
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Trombetta 784-2421-020-20 High Performance 24VDC Starter Solenoid is designed for high-demand applications, featuring a durable and high-temperature resistant plastic housing suitable for various environmental conditions. It operates at 24VDC with a continuous duty cycle and has a peak inrush capability of 400A, making it suitable for small engine starting and driving electric motors in equipment such as lawn tractors and golf carts. This solenoid includes a high-temperature coil assembly and brass carrier for the moving contacts, ensuring reliability under heavy cranking duty. It is equipped with two non-grounded 10-32 stud coil terminals and two 5/16"-24 contact studs, with a contact material made of silver alloy. The product is compliant with RoHS, REACH, and Conflict Mineral sourcing standards, and it boasts a lifecycle of 50,000 electrical cycles, indicating its longevity and robustness for demanding applications.

Datasheet Summary
Powered by GS/AI

The Trombetta 784-2421-020-20 High Performance 24VDC Starter Solenoid is designed for high-demand applications, featuring a durable and high-temperature resistant plastic housing suitable for various environmental conditions. It operates at 24VDC with a continuous duty cycle and has a peak inrush capability of 400A, making it suitable for small engine starting and driving electric motors in equipment such as lawn tractors and golf carts. This solenoid includes a high-temperature coil assembly and brass carrier for the moving contacts, ensuring reliability under heavy cranking duty. It is equipped with two non-grounded 10-32 stud coil terminals and two 5/16"-24 contact studs, with a contact material made of silver alloy. The product is compliant with RoHS, REACH, and Conflict Mineral sourcing standards, and it boasts a lifecycle of 50,000 electrical cycles, indicating its longevity and robustness for demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Trombetta 784-2421-020-20 High Performance 24VDC Starter Solenoid, 100A - 80451 - Waytek, Inc.
Chanhassen, MN, United States
Trombetta 784-2421-020-20 High Performance 24VDC Starter Solenoid, 100A
80451
Trombetta 784-2421-020-20 High Performance 24VDC Starter Solenoid, 100A 80451
Trombetta 784-2421-020-20 High Performance 24VDC Starter Solenoid Category: Contactors Manufacturer: Trombetta The high performance series offers a durable, high temperature resistant housing, suitable for a variety of environmental conditions The high-temperature coil assembly and brass carrier for the moving contacts stand up under punishing cranking duty. Ideal for utility vehicles, lawn and garden equipment and designed for both small engine starting applications and driving electric motors including lawn tractors, golf carts, and floor sweepers Contacts are compliant for RoHS, REACH and Conflict Mineral Sourcing Continuous Duty Cycle High Performance Contactor Intermittent duty 4 Terminals Peak Inrush: 400A 24VDC Duty Cycle: 100 Percent Continuous Coil Configuration: (2) Non-grounded 10-32 studs Contact Stud: (2) 5/16"-24 Studs Contact Material: Silver Alloy Mounting Bracket: Standard Base Bracket Life Cycle: 50,000 Electrical Life Cycles
  • Trombetta 784-2421-020-20 High Performance 24VDC Starter Solenoid
  • Category: Contactors
  • Manufacturer: Trombetta
  • The high performance series offers a durable, high temperature resistant housing, suitable for a variety of environmental conditions
  • The high-temperature coil assembly and brass carrier for the moving contacts stand up under punishing cranking duty. Ideal for utility vehicles, lawn and garden equipment and designed for both small engine starting applications and driving electric motors including lawn tractors, golf carts, and floor sweepers
  • Contacts are compliant for RoHS, REACH and Conflict Mineral Sourcing
  • Continuous Duty Cycle High Performance Contactor
  • Intermittent duty
  • 4 Terminals
  • Peak Inrush: 400A
  • 24VDC
  • Duty Cycle: 100 Percent Continuous
  • Coil Configuration: (2) Non-grounded 10-32 studs
  • Contact Stud: (2) 5/16"-24 Studs
  • Contact Material: Silver Alloy
  • Mounting Bracket: Standard Base Bracket
  • Life Cycle: 50,000 Electrical Life Cycles
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electrical Contactors
Product Number 80451
Product Name Trombetta 784-2421-020-20 High Performance 24VDC Starter Solenoid, 100A
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-12 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Type 22.32 - Modular contactors 25A - 223200481420 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, ukca, CLUS, RINA
Poles 2
View Details
Contactors - 1221041 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 4
Mounting Screw
View Details
S310 - Cam switch elements -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 500 amps
VDC 300 volts
View Details