GIGAVAC GIGAVAC MXSA16BEB Chassis Mount Smart-Tactor with Automatic Trip Function, SPST, NO, 600A, 12VDC MXSA16BEB

Description
GIGAVAC MXSA16BEB Chassis Mount Smart-Tactor™ Category: Contactors Manufacturer: GIGAVAC Silver contacts Power Connection: M12 x 1.75 Bolt Contact Action: SPST, NO Coil Voltage: 12VDC Coil suppression built in the unit Gas filled hermetic chamber protects key components Recommended mating connector 38178 or 38428 Contactor has two coils; both are used for pull-in The Smart-Tactor™ is designed for rugged, high vibration environments that require a completely sealed high power switching solution Automatic Trip Function: when the trip limit is exceeded the contacts will open and the trip indicator line will go low. The TRIP pin is an open drain. After a trip, Vcontrol needs to be brought low to reset the contactor IP67-IP69K
Request a Quote Datasheet
Description
GIGAVAC MXSA16BEB Chassis Mount Smart-Tactor™ Category: Contactors Manufacturer: GIGAVAC Silver contacts Power Connection: M12 x 1.75 Bolt Contact Action: SPST, NO Coil Voltage: 12VDC Coil suppression built in the unit Gas filled hermetic chamber protects key components Recommended mating connector 38178 or 38428 Contactor has two coils; both are used for pull-in The Smart-Tactor™ is designed for rugged, high vibration environments that require a completely sealed high power switching solution Automatic Trip Function: when the trip limit is exceeded the contacts will open and the trip indicator line will go low. The TRIP pin is an open drain. After a trip, Vcontrol needs to be brought low to reset the contactor IP67-IP69K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GIGAVAC MXSA16BEB Chassis Mount Smart-Tactor with Automatic Trip Function, SPST, NO, 600A, 12VDC - 77156 - Waytek, Inc.
Chanhassen, MN, United States
GIGAVAC MXSA16BEB Chassis Mount Smart-Tactor with Automatic Trip Function, SPST, NO, 600A, 12VDC
77156
GIGAVAC MXSA16BEB Chassis Mount Smart-Tactor with Automatic Trip Function, SPST, NO, 600A, 12VDC 77156
GIGAVAC MXSA16BEB Chassis Mount Smart-Tactor™ Category: Contactors Manufacturer: GIGAVAC Silver contacts Power Connection: M12 x 1.75 Bolt Contact Action: SPST, NO Coil Voltage: 12VDC Coil suppression built in the unit Gas filled hermetic chamber protects key components Recommended mating connector 38178 or 38428 Contactor has two coils; both are used for pull-in The Smart-Tactor™ is designed for rugged, high vibration environments that require a completely sealed high power switching solution Automatic Trip Function: when the trip limit is exceeded the contacts will open and the trip indicator line will go low. The TRIP pin is an open drain. After a trip, Vcontrol needs to be brought low to reset the contactor IP67-IP69K
  • GIGAVAC MXSA16BEB Chassis Mount Smart-Tactor™
  • Category: Contactors
  • Manufacturer: GIGAVAC
  • Silver contacts
  • Power Connection: M12 x 1.75 Bolt
  • Contact Action: SPST, NO
  • Coil Voltage: 12VDC
  • Coil suppression built in the unit
  • Gas filled hermetic chamber protects key components
  • Recommended mating connector 38178 or 38428
  • Contactor has two coils; both are used for pull-in
  • The Smart-Tactor™ is designed for rugged, high vibration environments that require a completely sealed high power switching solution
  • Automatic Trip Function: when the trip limit is exceeded the contacts will open and the trip indicator line will go low. The TRIP pin is an open drain. After a trip, Vcontrol needs to be brought low to reset the contactor
  • IP67-IP69K
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electrical Contactors
Product Number 77156
Product Name GIGAVAC MXSA16BEB Chassis Mount Smart-Tactor with Automatic Trip Function, SPST, NO, 600A, 12VDC
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 5-1616982-4-ND - DigiKey
Specs
Type Electrical Contactor
View Details
Contactors - 3596-GX12FA-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-12 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Type 22.34 - Modular contactors 25A - 223400244340 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, ukca, RINA
Poles 4
View Details