GIGAVAC GIGAVAC MX15 BE Chassis Mount Contactor, Sealed, SPST, NO, 500A, 12VDC MX15 BE

Description
GIGAVAC MX15 BE Chassis Mount Contactor Category: Contactors Manufacturer: GIGAVAC Coil Voltage: 12VDC Ceramic to metal brazed Silver contacts M12 x 1.75 studs Gas filled hermetic chamber protects key components Coil suppression built in For rugged environments Installation not direction sensitive Shielded from all outside environmental factors such as: humidity, submersion, dust, high temperature, heavy shock and vibration IP69K
Request a Quote Datasheet
Description
GIGAVAC MX15 BE Chassis Mount Contactor Category: Contactors Manufacturer: GIGAVAC Coil Voltage: 12VDC Ceramic to metal brazed Silver contacts M12 x 1.75 studs Gas filled hermetic chamber protects key components Coil suppression built in For rugged environments Installation not direction sensitive Shielded from all outside environmental factors such as: humidity, submersion, dust, high temperature, heavy shock and vibration IP69K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GIGAVAC MX15 BE Chassis Mount Contactor, Sealed, SPST, NO, 500A, 12VDC - 77070 - Waytek, Inc.
Chanhassen, MN, United States
GIGAVAC MX15 BE Chassis Mount Contactor, Sealed, SPST, NO, 500A, 12VDC
77070
GIGAVAC MX15 BE Chassis Mount Contactor, Sealed, SPST, NO, 500A, 12VDC 77070
GIGAVAC MX15 BE Chassis Mount Contactor Category: Contactors Manufacturer: GIGAVAC Coil Voltage: 12VDC Ceramic to metal brazed Silver contacts M12 x 1.75 studs Gas filled hermetic chamber protects key components Coil suppression built in For rugged environments Installation not direction sensitive Shielded from all outside environmental factors such as: humidity, submersion, dust, high temperature, heavy shock and vibration IP69K
  • GIGAVAC MX15 BE Chassis Mount Contactor
  • Category: Contactors
  • Manufacturer: GIGAVAC
  • Coil Voltage: 12VDC
  • Ceramic to metal brazed
  • Silver contacts
  • M12 x 1.75 studs
  • Gas filled hermetic chamber protects key components
  • Coil suppression built in
  • For rugged environments
  • Installation not direction sensitive
  • Shielded from all outside environmental factors such as: humidity, submersion, dust, high temperature, heavy shock and vibration
  • IP69K
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electrical Contactors
Product Number 77070
Product Name GIGAVAC MX15 BE Chassis Mount Contactor, Sealed, SPST, NO, 500A, 12VDC
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-24 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
High-voltage contactor up to 4,800 V -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 250 amps
VDC 3000 volts
View Details
Contactors - 41-IHV100H5ANG-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Contactors - 1221322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details