InPower, LLC InPower SSC3-200 Solid State DC Contactor, 200A SSC3-200

Description
The SSC3 Series is InPower's third generation family of high current solid-state DC contactors. Low on resistance solid-state switches and high current fly back diodes provide not only outstanding surge current capability for starting high in-rush current loads but also maximum voltage spike suppression for high inductive loads. InPower SSC3-200 Solid State DC Contactor Category: Contactors Manufacturer: Inpower Switch Type: Solid State Max Volts: 20V Ground and Input Terminals: 8/32" terminals with brass nuts Remotely operates in high current circuits Electronic, solid state design means no moving parts to wear-out Rated 75A for mounting on wood, plastic, or free air Automatic over-current, under-voltage, and over-temperature shutdown protection Status LED indicator light: Steady on when electrical contactor is on and operating normally Flashes when contactor has automatically turned off or detected loss of ground or over-current Applications include: high current DC loads such as master battery disconnect switching, blower motors, auxiliary air conditioner units, lights, and hydraulic motors
Request a Quote Datasheet
Description
The SSC3 Series is InPower's third generation family of high current solid-state DC contactors. Low on resistance solid-state switches and high current fly back diodes provide not only outstanding surge current capability for starting high in-rush current loads but also maximum voltage spike suppression for high inductive loads. InPower SSC3-200 Solid State DC Contactor Category: Contactors Manufacturer: Inpower Switch Type: Solid State Max Volts: 20V Ground and Input Terminals: 8/32" terminals with brass nuts Remotely operates in high current circuits Electronic, solid state design means no moving parts to wear-out Rated 75A for mounting on wood, plastic, or free air Automatic over-current, under-voltage, and over-temperature shutdown protection Status LED indicator light: Steady on when electrical contactor is on and operating normally Flashes when contactor has automatically turned off or detected loss of ground or over-current Applications include: high current DC loads such as master battery disconnect switching, blower motors, auxiliary air conditioner units, lights, and hydraulic motors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
InPower SSC3-200 Solid State DC Contactor, 200A - 44418 - Waytek, Inc.
Chanhassen, MN, United States
InPower SSC3-200 Solid State DC Contactor, 200A
44418
InPower SSC3-200 Solid State DC Contactor, 200A 44418
The SSC3 Series is InPower's third generation family of high current solid-state DC contactors. Low on resistance solid-state switches and high current fly back diodes provide not only outstanding surge current capability for starting high in-rush current loads but also maximum voltage spike suppression for high inductive loads. InPower SSC3-200 Solid State DC Contactor Category: Contactors Manufacturer: Inpower Switch Type: Solid State Max Volts: 20V Ground and Input Terminals: 8/32" terminals with brass nuts Remotely operates in high current circuits Electronic, solid state design means no moving parts to wear-out Rated 75A for mounting on wood, plastic, or free air Automatic over-current, under-voltage, and over-temperature shutdown protection Status LED indicator light: Steady on when electrical contactor is on and operating normally Flashes when contactor has automatically turned off or detected loss of ground or over-current Applications include: high current DC loads such as master battery disconnect switching, blower motors, auxiliary air conditioner units, lights, and hydraulic motors

The SSC3 Series is InPower's third generation family of high current solid-state DC contactors. Low on resistance solid-state switches and high current fly back diodes provide not only outstanding surge current capability for starting high in-rush current loads but also maximum voltage spike suppression for high inductive loads.

  • InPower SSC3-200 Solid State DC Contactor
  • Category: Contactors
  • Manufacturer: Inpower
  • Switch Type: Solid State
  • Max Volts: 20V
  • Ground and Input Terminals: 8/32" terminals with brass nuts
  • Remotely operates in high current circuits
  • Electronic, solid state design means no moving parts to wear-out
  • Rated 75A for mounting on wood, plastic, or free air
  • Automatic over-current, under-voltage, and over-temperature shutdown protection
  • Status LED indicator light: Steady on when electrical contactor is on and operating normally
  • Flashes when contactor has automatically turned off or detected loss of ground or over-current
  • Applications include: high current DC loads such as master battery disconnect switching, blower motors, auxiliary air conditioner units, lights, and hydraulic motors
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electrical Contactors
Product Number 44418
Product Name InPower SSC3-200 Solid State DC Contactor, 200A
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX14FB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-12 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Type 22.72 - Modular contactor 32A - 227200481510 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals EAC-1, CE-2, CLUS, ukca
Poles 2
View Details