GIGAVAC GIGAVAC MX16 BE Chassis Mount Contactor, Sealed, SPST, NO, 600A, 12VDC MX16 BE

Description
GIGAVAC MX16 BE Chassis Mount Contactor Category: Contactors Manufacturer: GIGAVAC Heavy-duty Ceramic to metal brazed Coil Voltage: 12VDC Exceeds IP69K standards Silver contacts M12 x 1.75 studs Gas filled hermetic chamber protects key components Coil suppression built in For rugged environments Installation not direction sensitive Shielded from all outside environmental factors such as: humidity, submersion, dust, high temperature, heavy shock and vibration Recommended mating connector 38178 or 38428
Request a Quote Datasheet
Description
GIGAVAC MX16 BE Chassis Mount Contactor Category: Contactors Manufacturer: GIGAVAC Heavy-duty Ceramic to metal brazed Coil Voltage: 12VDC Exceeds IP69K standards Silver contacts M12 x 1.75 studs Gas filled hermetic chamber protects key components Coil suppression built in For rugged environments Installation not direction sensitive Shielded from all outside environmental factors such as: humidity, submersion, dust, high temperature, heavy shock and vibration Recommended mating connector 38178 or 38428
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GIGAVAC MX16 BE Chassis Mount Contactor, Sealed, SPST, NO, 600A, 12VDC - 77075 - Waytek, Inc.
Chanhassen, MN, United States
GIGAVAC MX16 BE Chassis Mount Contactor, Sealed, SPST, NO, 600A, 12VDC
77075
GIGAVAC MX16 BE Chassis Mount Contactor, Sealed, SPST, NO, 600A, 12VDC 77075
GIGAVAC MX16 BE Chassis Mount Contactor Category: Contactors Manufacturer: GIGAVAC Heavy-duty Ceramic to metal brazed Coil Voltage: 12VDC Exceeds IP69K standards Silver contacts M12 x 1.75 studs Gas filled hermetic chamber protects key components Coil suppression built in For rugged environments Installation not direction sensitive Shielded from all outside environmental factors such as: humidity, submersion, dust, high temperature, heavy shock and vibration Recommended mating connector 38178 or 38428
  • GIGAVAC MX16 BE Chassis Mount Contactor
  • Category: Contactors
  • Manufacturer: GIGAVAC
  • Heavy-duty Ceramic to metal brazed
  • Coil Voltage: 12VDC
  • Exceeds IP69K standards
  • Silver contacts
  • M12 x 1.75 studs
  • Gas filled hermetic chamber protects key components
  • Coil suppression built in
  • For rugged environments
  • Installation not direction sensitive
  • Shielded from all outside environmental factors such as: humidity, submersion, dust, high temperature, heavy shock and vibration
  • Recommended mating connector 38178 or 38428
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electrical Contactors
Product Number 77075
Product Name GIGAVAC MX16 BE Chassis Mount Contactor, Sealed, SPST, NO, 600A, 12VDC
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Definite Purpose Contactors - 6-1611018-9 - TE Connectivity
Specs
Type Electrical Contactor
Poles 3
View Details
Contactors - 3596-GX14CD-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
Type 6K.04 - Mini industrial contactors - 6K0480244809 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details