GIGAVAC GIGAVAC GX12BA Sealed Contactor GX12, 225A, 12VDC GX12BA

Description
GIGAVAC GX12BA Sealed Contactor Manufacturer: GIGAVAC Category: Contactors Contact Action: SPST-NO Rating: 12VDC Wire leads -38CM/15in 225A DC Continuous Power Connections: 77089 (M8) and 77088 (M10) UL Recognized Shielded from all outside environmental factors such as: humidity, submersion, dust, high-temperature, heavy shock and vibration Coil suppression built in SAE J1171 contactors M10 x 1.5 studs IP69K Coil Voltage: 12VDC
Request a Quote Datasheet
Description
GIGAVAC GX12BA Sealed Contactor Manufacturer: GIGAVAC Category: Contactors Contact Action: SPST-NO Rating: 12VDC Wire leads -38CM/15in 225A DC Continuous Power Connections: 77089 (M8) and 77088 (M10) UL Recognized Shielded from all outside environmental factors such as: humidity, submersion, dust, high-temperature, heavy shock and vibration Coil suppression built in SAE J1171 contactors M10 x 1.5 studs IP69K Coil Voltage: 12VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GIGAVAC GX12BA Sealed Contactor GX12, 225A, 12VDC - 77088 - Waytek, Inc.
Chanhassen, MN, United States
GIGAVAC GX12BA Sealed Contactor GX12, 225A, 12VDC
77088
GIGAVAC GX12BA Sealed Contactor GX12, 225A, 12VDC 77088
GIGAVAC GX12BA Sealed Contactor Manufacturer: GIGAVAC Category: Contactors Contact Action: SPST-NO Rating: 12VDC Wire leads -38CM/15in 225A DC Continuous Power Connections: 77089 (M8) and 77088 (M10) UL Recognized Shielded from all outside environmental factors such as: humidity, submersion, dust, high-temperature, heavy shock and vibration Coil suppression built in SAE J1171 contactors M10 x 1.5 studs IP69K Coil Voltage: 12VDC
  • GIGAVAC GX12BA Sealed Contactor
  • Manufacturer: GIGAVAC
  • Category: Contactors
  • Contact Action: SPST-NO
  • Rating: 12VDC
  • Wire leads -38CM/15in
  • 225A DC Continuous
  • Power Connections: 77089 (M8) and 77088 (M10)
  • UL Recognized
  • Shielded from all outside environmental factors such as: humidity, submersion, dust, high-temperature, heavy shock and vibration
  • Coil suppression built in
  • SAE J1171 contactors
  • M10 x 1.5 studs
  • IP69K
  • Coil Voltage: 12VDC
Supplier's Site Datasheet
GX SERIES POWER CONTACTOR - GX12BA - Heilind Electronics, Inc.
Wilmington, MA, United States
GX SERIES POWER CONTACTOR
GX12BA
GX SERIES POWER CONTACTOR GX12BA
GX SERIES POWER CONTACTOR

GX SERIES POWER CONTACTOR

Buy Now

Technical Specifications

  Waytek, Inc. Heilind Electronics, Inc.
Product Category Electrical Contactors Electrical Contactors
Product Number 77088 GX12BA
Product Name GIGAVAC GX12BA Sealed Contactor GX12, 225A, 12VDC GX SERIES POWER CONTACTOR
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-24 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Contactors - 41-3-2071630-2-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Contactors - 1220993 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details