Littelfuse, Inc. Littelfuse DCNLEV50-BAN High Voltage DC Contactor, SPST, 50A, 12VDC with Auxiliary Circuit DCNLEV50-BAN

Description
High current and high voltage DC contactor relays for electric vehicle applications such as charging station, battery power supply, motor control, circuit protection, and other switch controls. Can also be used in uninterruptible power supply and industrial machinery. Are available with polarized and non-polarized contacts to best suit electrical systems polarity. Littelfuse DCNLEV50-BAN High Voltage DC Contactor Category: Contactors Manufacturer: Littelfuse Bottom mount with auxiliary circuit with polar load terminals with coil voltage 12VDC High current and high voltage contactor for EV applications Compact structure, helping reduce noise when turned on No mounting orientation restrictions Non-Polarized Contacts Connectors: Wire Leads for Control Circuit Output Connector: M5 Bolt and Lockwasher Connections Terminal Material: Silver-plated coppper IP67 Rated
Request a Quote Datasheet
Description
High current and high voltage DC contactor relays for electric vehicle applications such as charging station, battery power supply, motor control, circuit protection, and other switch controls. Can also be used in uninterruptible power supply and industrial machinery. Are available with polarized and non-polarized contacts to best suit electrical systems polarity. Littelfuse DCNLEV50-BAN High Voltage DC Contactor Category: Contactors Manufacturer: Littelfuse Bottom mount with auxiliary circuit with polar load terminals with coil voltage 12VDC High current and high voltage contactor for EV applications Compact structure, helping reduce noise when turned on No mounting orientation restrictions Non-Polarized Contacts Connectors: Wire Leads for Control Circuit Output Connector: M5 Bolt and Lockwasher Connections Terminal Material: Silver-plated coppper IP67 Rated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Littelfuse DCNLEV50-BAN High Voltage DC Contactor, SPST, 50A, 12VDC with Auxiliary Circuit - 77041 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse DCNLEV50-BAN High Voltage DC Contactor, SPST, 50A, 12VDC with Auxiliary Circuit
77041
Littelfuse DCNLEV50-BAN High Voltage DC Contactor, SPST, 50A, 12VDC with Auxiliary Circuit 77041
High current and high voltage DC contactor relays for electric vehicle applications such as charging station, battery power supply, motor control, circuit protection, and other switch controls. Can also be used in uninterruptible power supply and industrial machinery. Are available with polarized and non-polarized contacts to best suit electrical systems polarity. Littelfuse DCNLEV50-BAN High Voltage DC Contactor Category: Contactors Manufacturer: Littelfuse Bottom mount with auxiliary circuit with polar load terminals with coil voltage 12VDC High current and high voltage contactor for EV applications Compact structure, helping reduce noise when turned on No mounting orientation restrictions Non-Polarized Contacts Connectors: Wire Leads for Control Circuit Output Connector: M5 Bolt and Lockwasher Connections Terminal Material: Silver-plated coppper IP67 Rated

High current and high voltage DC contactor relays for electric vehicle applications such as charging station, battery power supply, motor control, circuit protection, and other switch controls. Can also be used in uninterruptible power supply and industrial machinery. Are available with polarized and non-polarized contacts to best suit electrical systems polarity.

  • Littelfuse DCNLEV50-BAN High Voltage DC Contactor
  • Category: Contactors
  • Manufacturer: Littelfuse
  • Bottom mount with auxiliary circuit with polar load terminals with coil voltage 12VDC
  • High current and high voltage contactor for EV applications
  • Compact structure, helping reduce noise when turned on
  • No mounting orientation restrictions
  • Non-Polarized Contacts
  • Connectors: Wire Leads for Control Circuit
  • Output Connector: M5 Bolt and Lockwasher Connections
  • Terminal Material: Silver-plated coppper
  • IP67 Rated
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electrical Contactors
Product Number 77041
Product Name Littelfuse DCNLEV50-BAN High Voltage DC Contactor, SPST, 50A, 12VDC with Auxiliary Circuit
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
Type 6K.13 - Industrial contactors - 6K1390604324 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details
Contactors - 1220815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details
Specs
Type Electrical Contactor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details