GIGAVAC HX SERIES POWER CONTACTOR HX241CAB

Description
HX SERIES POWER CONTACTOR
Request a Quote Datasheet
Description
HX SERIES POWER CONTACTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HX SERIES POWER CONTACTOR - HX241CAB - Heilind Electronics, Inc.
Wilmington, MA, United States
HX SERIES POWER CONTACTOR
HX241CAB
HX SERIES POWER CONTACTOR HX241CAB
HX SERIES POWER CONTACTOR

HX SERIES POWER CONTACTOR

Buy Now
GIGAVAC HX241CAB EPIC Sealed High Voltage Contactor, 24VDC 400A SPST-NO - 77104 - Waytek, Inc.
Chanhassen, MN, United States
GIGAVAC HX241CAB EPIC Sealed High Voltage Contactor, 24VDC 400A SPST-NO
77104
GIGAVAC HX241CAB EPIC Sealed High Voltage Contactor, 24VDC 400A SPST-NO 77104
GIGAVAC HX241CAB EPIC Sealed High Voltage Contactor Category: Relays Manufacturer: GIGAVAC Coil voltage: 24VDC Contacts: SPST - Normally Open Coil Termination: 38 cm (15") Flying Leads Exceeds IP69K SAE J1171 Designed to meet UL 1604 Silver contacts M8 x 1.25 studs Gas filled hermetic chamber protects key components Built-in coil suppression For rugged environments Installation not position sensitive Shielded from all outside environmental factors such as: humidity, submersion, dust, high temperature, heavy shock and vibration Extended performance contactor seal with auxiliary Coil Voltage: 24VDC
  • GIGAVAC HX241CAB EPIC Sealed High Voltage Contactor
  • Category: Relays
  • Manufacturer: GIGAVAC
  • Coil voltage: 24VDC
  • Contacts: SPST - Normally Open
  • Coil Termination: 38 cm (15")
  • Flying Leads
  • Exceeds IP69K
  • SAE J1171
  • Designed to meet UL 1604
  • Silver contacts
  • M8 x 1.25 studs
  • Gas filled hermetic chamber protects key components
  • Built-in coil suppression
  • For rugged environments
  • Installation not position sensitive
  • Shielded from all outside environmental factors such as: humidity, submersion, dust, high temperature, heavy shock and vibration
  • Extended performance contactor seal with auxiliary
  • Coil Voltage: 24VDC
Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Waytek, Inc.
Product Category Electrical Contactors Electrical Contactors
Product Number HX241CAB 77104
Product Name HX SERIES POWER CONTACTOR GIGAVAC HX241CAB EPIC Sealed High Voltage Contactor, 24VDC 400A SPST-NO
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-24 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Contactors - 1221038 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 4
Mounting Screw
View Details
Contactors - 3596-GV221BAB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 22.74 - Modular contactor 32A - 227400241310 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, EAC-1, CLUS, ukca
Poles 4
View Details